The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Chopper Stabilized
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 2.5MHz
Output Type = Rail to Rail
Typical Slew Rate = 1V/µs
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Chopper Stabilized
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 2.5MHz
Output Type = Rail to Rail
Typical Slew Rate = 1V/µs
Delivery on production packaging - Tube. This product is non-returnable.
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Chopper Stabilized
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 2.5MHz
Output Type = Rail to Rail
Typical Slew Rate = 1V/µs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 087117-AD8630ARUZ
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2.5MHz
Amplifier Type: Zero-Drift
Slew Rate: 1 V/μs
Current - Input Bias: 100pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 5 V, ±1.35 V to 2.5 V
Operating Supply Current: 850μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Precision Amplifiers Zero Drift RRIO Quad SGL-Supply
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
No. of Amplifiers:4 Amplifier; Bandwidth:2.5MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V, ± 1.35V to ± 2.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
RS Components, Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 7095092 | 087117-AD8630ARUZ | AD8630ARUZ | AD8630ARUZ | 505-AD8630ARUZ-ND | AD8630ARUZ | AD8630ARUZ | AD8630ARUZ | 53AK9971 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8630ARUZ | Integrated Circuits | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices | |
Supply Voltage (VS) | 3 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | |||||
GBW | 2.5 MHz | 2.5 MHz | 2.5 MHz | 2.5 MHz | |||||
Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||
Package Type | TSSOP; TSSOP | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |||
Number of Pins | 14 | 14 |