Product Details
The AD8001 is a low power, high speed amplifier designed to operate on ±5 V supplies. The AD8001 features unique transimpedance linearization circuitry. This allows it to drive video loads with excellent differential gain and phase performance on only 50 mW of power. The AD8001 is a current feedback amplifier and features gain flatness of 0.1 dB to 100 MHz while offering differential gain and phase error of 0.01% and 0.025°. This makes the AD8001 ideal for professional video electronics such as cameras and video switchers. Additionally, the AD8001's low distortion and fast settling make it ideal for buffer high speed A-to-D converters.
The AD8001 offers low power of 5.5 mA max (VS = ±5 V) and can run on a single +12 V power supply, while being capable of delivering over 70 mA of load current. All this is offered in a small 8-pin DIP or 8-pin SOIC package. These features make this amplifier ideal for portable and battery powered applications where size and power is critical.
The outstanding bandwidth of 800 MHz along with 1200 V/µs of slew rate make the AD8001 useful in many general purpose high speed applications where dual power supplies of up to ±6 V and single supplies from 6 V to 12 V are needed. The AD8001 is available in the industrial temperature range of -40°C to +85°C.
An evaluation board is available for this product and may be ordered using the following product number: AD8001-EB. Schematic and layout for this evaluation board is contained in the product datasheet.
IC OPAMP CFA 1 CIRCUIT SOT23-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
Current Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP CFA 1 CIRCUIT SOT23-5
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008294-AD8001ARTZ-RE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 795MHz
Amplifier Type: Current Feedback
Slew Rate: 1200 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±3 V to 6 V
Operating Supply Current: 5mA
Channel Output Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Current Feedback Amplifier 1 Circuit SOT-23-5
Video Amplifiers 800MHz 50mW Current Feedback
IC OPAMP CFA 1 CIRCUIT SOT23-5
Operational Amplifier, 9000uV Offset-Max, BIPolar, PDSO5
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Richardson RFPD | DigiKey | Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD8001ARTZ-REEL7 | AD8001ARTZ-REEL7 | AD8001ARTZ | 505-AD8001ARTZ-REEL7TR-ND | AD8001ARTZ-REEL7 | 008294-AD8001ARTZ-REEL7 | AD8001ARTZ-REEL7 | AD8001ARTZ-REEL7 | AD8001ARTZ-REEL7 | AD8001ARTZ-REEL7 |
Product Name | 800 MHz, 50 mW Current Feedback Amplifier | Integrated Circuits | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8001ARTZ-REEL7 | Instrumentation, OP Amps, Buffer Amps | Video Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
Standards | RoHS | RoHS | RoHS | |||||||
Supply Voltage (VS) | 6 to 12 volts | ? to 6 volts | 3 to 6 volts | 6 volts | ||||||
VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
IBIAS | 5 µA | 5 µA | 5 µA | 5 µA | ||||||
Quiescent Current (IQ) | 5000 microamps |