Product Details
The ADA4177-1 single-channel, ADA4177-2 dual-channel, and ADA4177-4 quad-channel amplifiers feature low offset voltage (2 μV typical) and drift (1 μV/°C maximum), low input bias current, low noise, and low current consumption (500 μA typical). Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.
The inputs of the ADA4177-1/ADA4177-2/
Applications for these amplifiers include sensor signal conditioning (such as thermocouples, resistor thermal detectors (RTDs), and strain gages), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems.
The ADA4177-1/ADA4177-2/
Applications
Operational Amplifier, 200uV Offset-Max, BIPolar, PDSO8
IC OPAMP 30V PREC OVP EMI 8MSOP
Op Amp 30V Precision w/OVP EMI and RRO - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Op Amp 30V Precision w/OVP EMI and RRO - Amplifiers & Comparators - Operational Amplifiers
Op Amp 30V Precision w/OVP EMI and RRO - Amplifiers & Comparators - Operational Amplifiers
IC OPAMP GP 1 CIRCUIT 8MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
Precision Amplifiers 30V Precision w/OVP EMI and RRO Op Amp
Manufacturer: Analog Devices Inc.
Win Source Part Number: 910121-ADA4177-1ARMZ
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADA4177
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:1.5V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
Analog Devices, Inc. | Rochester Electronics | Utmel Electronic Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4177-1ARMZ | ADA4177-1ARMZ | 84-ADA4177-1ARMZ | 8987813P | ADA4177-1ARMZ | ADA4177-1ARMZ | ADA4177-1ARMZ | ADA4177-1ARMZ | 910121-ADA4177-1ARMZ | ADA4177-1ARMZ | 505-ADA4177-1ARMZ-ND | 49AK8208 |
Product Name | OVP and EMI Protected, Precision, Low Noise and Bias Current Single Op Amp | IC OPAMP 30V PREC OVP EMI 8MSOP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4177-1ARMZ | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Standards and Certifications | RoHS | RoHS | ||||||||||
Supply Voltage (VS) | 10 to 30 volts | 36 volts | 5 volts | |||||||||
GBW | 3.5 MHz | 3.5 MHz | 3.5 MHz | |||||||||
Quiescent Current (IQ) | 500 microamps | |||||||||||
VOS | 0.0600 millivolts | 0.0030 millivolts |