General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 10000uV Offset-Max, CMOS, PDSO14
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 - 15 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Slew Rate = 6V/µs
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 - 15 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Slew Rate = 6V/µs
Delivery on production packaging - Tube. This product is non-returnable.
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 5 - 15 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Slew Rate = 6V/µs
Operational Amplifiers - Op Amps 16V RR Quad
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138708-AD8567ARUZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 6V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 80nA
Voltage - Input Offset: 2mV
Current - Output / Channel: 35mA
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: AD8567
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
No. of Amplifiers:4 Amplifier; Bandwidth:5MHz; Slew Rate:6V/µs; Supply Voltage Range:4.5V to 16V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Quarktwin Technology Ltd. | Rochester Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8567ARUZ | AD8567ARUZ | 7097203 | AD8567ARUZ | 1138708-AD8567ARUZ | AD8567ARUZ | AD8567ARUZ-ND | AD8567ARUZ | 49AK9770 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Hard To Find - AD8567ARUZ | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | |||||||
Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | |||||||
VOS | 2 millivolts | ||||||||
IBIAS | 0.0800 µA | ||||||||
GBW | 5 MHz | 5 MHz |