Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-LFCSP (3x3)
IC OPAMP ZER-DRIFT 1CIRC 8LFCSP
IC OPAMP ZER-DRIFT 1CIRC 8LFCSP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:1.85V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:LFCSP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 505-ADA4523-1BCPZ-ND | ADA4523-1BCPZ | ADA4523-1BCPZ | ADA4523-1BCPZ | ADA4523-1BCPZ | 60AK4492 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | No. Of Amplifiers Analog Devices |
Features | Rail-Rail-Out | |||||
Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||
Slew Rate | 1.8 V/µs | 1.8 V/µs | 1.80E-6 V/µs | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Package Type | 8-WFDFN Exposed Pad, CSP | CSP; 8-WFDFN Exposed Pad, CSP | Surface Mount |