Product Details
The AD8615, AD8616 and AD8618 are single, dual and quad rail-to-rail input and output single supply amplifiers featuring very low offset voltage, wide signal bandwidth, and low input voltage and current noise. These amplifiers use a patented trimming technique that achieves superior precision without laser trimming. All are fully specified to operate from +2.7 V to +5 V single supply.
The combination of low offsets, low noise, very low input bias currents, and high speed make these amplifiers useful in a wide variety of applications. Filters, integrators, photo-diode amplifiers and high impedance sensors all benefit from the combination of performance features. Audio and other AC applications benefit from the wide bandwidth and low distortion.
Dual 0.2pA 24MHz MSOP-8 Operational Amplifier ROHS
A range of RRIO operational amplifiers from Analog Devices featuring rail-to-rail input and output voltage capability. The range includes devices using both bipolar and CMOS technology, and single, dual and quad package formats.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 24MHz
Output Type = CMOS, Rail to Rail
Typical Slew Rate = 12V/µs
Maximum Operating Temperature = +125 °C
A range of RRIO operational amplifiers from Analog Devices featuring rail-to-rail input and output voltage capability. The range includes devices using both bipolar and CMOS technology, and single, dual and quad package formats.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 24MHz
Output Type = CMOS, Rail to Rail
Typical Slew Rate = 12V/µs
Maximum Operating Temperature = +125 °C
Delivery on production packaging - Tube. This product is non-returnable.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Precision Amplifiers Prec 20MHz CMOS RR Dual
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138785-AD8616ARMZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 1.7mA
Amplifier Type: General Purpose
Slew Rate: 12V/μs
Gain Bandwidth Product: 24MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 23μV
Current - Output / Channel: 150mA
Family Name: AD8616
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): MAX4257EUA+T; MAX4257EUA; MAX4257EUA-T;
Introduction Date: January 20, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: AD8616
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifier, Dual, 24 MHz, 2, 12 V/ s, 2.7V to 5V, MSOP, 8 RoHS Compliant: Yes
No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:12V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Win Source Electronics | LIXINC Electronics Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8616ARMZ | AD8616ARMZ | 7097231 | AD8616ARMZ | AD8616ARMZ | 505-AD8616ARMZ-ND | AD8616ARMZ | AD8616ARMZ | 1138785-AD8616ARMZ | AD8616ARMZ | 73T8199 | 60AK7662 |
Product Name | Precision 20 MHz CMOS Rail-to-Rail Dual Operational Amplifier | Operational Amplifier/Comparator >> Operational Amplifier | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Hard To Find - AD8616ARMZ | Integrated Circuits | Operational Amplifier, Dual, 24 Mhz, 2, 12 V/ S, 2.7V To 5V, Msop, 8 Rohs Compliant Analog Devices | No. Of Amplifiers Analog Devices | |
Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | 2.7 to 5 volts | |||||||||
VOS | 0.0600 millivolts | 0.0230 millivolts | 0.0230 millivolts | |||||||||
Quiescent Current (IQ) | 1700 microamps | |||||||||||
GBW | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz |