Product Details
This amplifier has ultralow offset, drift, and bias current. The AD8628/AD8629/AD8630
The AD8628/AD8629/AD8630
With an offset voltage of only 1 μV, drift of less than 0.005 μV/°C, and noise of only 0.5 μV p-p (0 Hz to 10 Hz), the AD8628/ AD8629/AD8630 are suited for applications where error sources cannot be tolerated. Position and pressure sensors, medical equipment, and strain gage amplifiers benefit greatly from nearly zero drift over their operating temperature range. Many systems can take advantage of the rail-to-rail input and output swings provided by the AD8628/AD8629/AD8630
The AD8628/AD8629/AD8630
Applications
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Chopper Stabilized
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 2.5MHz
Output Type = Rail to Rail
Typical Slew Rate = 1V/µs
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Chopper Stabilized
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 2.5MHz
Output Type = Rail to Rail
Typical Slew Rate = 1V/µs
Delivery on production packaging - Tube. This product is non-returnable.
The zero-drift amplifiers continuously self-correct for dc errors over time and temperature. Auto-zero and a chopper are combined to enable the amplifier to achieve microvolt-offsets and nanovolts per degree Celsius drift.
Amplifier Type = Chopper Stabilized
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V
Typical Gain Bandwidth Product = 2.5MHz
Output Type = Rail to Rail
Typical Slew Rate = 1V/µs
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Zero-Drift RRIO SGL-Supply
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008544-AD8628ARZ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2.5MHz
Amplifier Type: Zero-Drift
Slew Rate: 1 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5 V, ±1.35 V to 2.5 V
Operating Supply Current: 850μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
AD8628 - Zero-Drift, Single-Supply, RRIO Op Amp
No. of Amplifiers:1 Amplifier; Bandwidth:2.5MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V, ± 1.35V to ± 2.5V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Analog Devices, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8628ARZ | 412333 | 505-AD8628ARZ-ND | AD8628ARZ | 008544-AD8628ARZ | AD8628ARZ | AD8628ARZ | AD8628ARZ | AD8628ARZ | AD8628ARZ | 60AK7690 |
Product Name | Zero-Drift, Single-Supply, RRIO Op Amp | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8628ARZ | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 volts | ||||||
VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||||
IBIAS | 1.00E-4 µA | 3.00E-5 µA | 3.00E-5 µA | 3.00E-5 µA | |||||||
Quiescent Current (IQ) | 850 microamps |