Analog Devices, Inc. Low Cost, High Output Current, High Output Voltage Line Driver AD8017ARZ

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Low Cost, High Output Current, High Output Voltage Line Driver
AD8017ARZ
Low Cost, High Output Current, High Output Voltage Line Driver AD8017ARZ
Product Details The AD8017 is a low cost, high output current dual op amp optimized to run on a +12 V power supply. Available in a thermally enhanced 8 lead SOIC package, the AD8017 is optimized for driving the CPE end of the xDSL line, particularly for PC based modem designs. Novel circuit design enables each amplifier in the dual AD8017 to deliver 10 V pk-to-pk output voltage and more than 200 mA typical output current. Breakthrough two stage current gain design on a high speed bipolar process technology means that the AD8017 can deliver low distortion output voltages to within 1 V of the power supply rail. The AD8017 consumes only 7 mA/Amp, setting the standard in high efficiency. An evaluation board is available for this product and may be ordered using the following product number: AD8017AR-EVAL. Lead free package option available (AD8017ARZ, AD8017ARZ-REEL).

Product Details

The AD8017 is a low cost, high output current dual op amp optimized to run on a +12 V power supply. Available in a thermally enhanced 8 lead SOIC package, the AD8017 is optimized for driving the CPE end of the xDSL line, particularly for PC based modem designs. Novel circuit design enables each amplifier in the dual AD8017 to deliver 10 V pk-to-pk output voltage and more than 200 mA typical output current.

Breakthrough two stage current gain design on a high speed bipolar process technology means that the AD8017 can deliver low distortion output voltages to within 1 V of the power supply rail. The AD8017 consumes only 7 mA/Amp, setting the standard in high efficiency.

An evaluation board is available for this product and may be ordered using the following product number: AD8017AR-EVAL.

Lead free package option available (AD8017ARZ, AD8017ARZ-REEL).

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - AD8017ARZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AD8017ARZ
Instrumentation, OP Amps, Buffer Amps AD8017ARZ
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
AD8017ARZ
High Speed Operational Amplifiers AD8017ARZ
High Speed Operational Amplifiers Crnt Hi Outpt VTG Line Dvr

High Speed Operational Amplifiers Crnt Hi Outpt VTG Line Dvr

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-AD8017ARZ-ND
Instrumentation, OP Amps, Buffer Amps 505-AD8017ARZ-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AD8017ARZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AD8017ARZ
Integrated Circuits (ICs) - Linear - Amplifiers AD8017ARZ
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8017ARZ - 008303-AD8017ARZ - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8017ARZ
008303-AD8017ARZ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8017ARZ 008303-AD8017ARZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 008303-AD8017ARZ Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 160MHz Amplifier Type: General Purpose Slew Rate: 1600 V/μs Current - Input Bias: 16μA Voltage - Input Offset: 1.8mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 12 V, ±2.2 V to 6 V Operating Supply Current: 7mA Channel Output Current: 270mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Analog Devices Inc.
Win Source Part Number: 008303-AD8017ARZ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 160MHz
Amplifier Type: General Purpose
Slew Rate: 1600 V/μs
Current - Input Bias: 16μA
Voltage - Input Offset: 1.8mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 12 V, ±2.2 V to 6 V
Operating Supply Current: 7mA
Channel Output Current: 270mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8017ARZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD8017ARZ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD8017ARZ
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Amplifier - Op Amps - AD8017ARZ - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
AD8017ARZ
Amplifier - Op Amps AD8017ARZ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
 - 5238632 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation. Mounting Type = Surface Mount Package Type = SOIC Power Supply Type = Dual, Single Number of Channels per Chip = 2 Pin Count = 8 Typical Single Supply Voltage = 5 V, 9 V Output Type = Push-Pull Typical Dual Supply Voltage = ±3 V, ±5 V Typical Slew Rate = 1600V/µs Maximum Operating Temperature = +85 °C

A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 V, 9 V
Output Type = Push-Pull
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 1600V/µs
Maximum Operating Temperature = +85 °C

Supplier's Site
 - 5238632P - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation. Mounting Type = Surface Mount Package Type = SOIC Power Supply Type = Dual, Single Number of Channels per Chip = 2 Pin Count = 8 Typical Single Supply Voltage = 5 V, 9 V Output Type = Push-Pull Typical Dual Supply Voltage = ±3 V, ±5 V Typical Slew Rate = 1600V/µs Maximum Operating Temperature = +85 °C Delivery on production packaging - Tube. This product is non-returnable.

A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 V, 9 V
Output Type = Push-Pull
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 1600V/µs
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1578577 - RS Components, Ltd.
Corby, Northants, United Kingdom
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation. Mounting Type = Surface Mount Package Type = SOIC Power Supply Type = Dual, Single Number of Channels per Chip = 2 Pin Count = 8 Typical Single Supply Voltage = 5 V, 9 V Output Type = Push-Pull Typical Dual Supply Voltage = ±3 V, ±5 V Typical Slew Rate = 1600V/µs Maximum Operating Temperature = +85 °C

A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 V, 9 V
Output Type = Push-Pull
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 1600V/µs
Maximum Operating Temperature = +85 °C

Supplier's Site
Integrated Circuits - AD8017ARZ - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
AD8017ARZ
Integrated Circuits AD8017ARZ
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
No. Of Amplifiers Analog Devices - 60AK7193 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Analog Devices
60AK7193
No. Of Amplifiers Analog Devices 60AK7193
No. of Amplifiers:2 Amplifier; Bandwidth:160MHz; Slew Rate:1.6kV/µs; Supply Voltage Range:± 2.2V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:160MHz; Slew Rate:1.6kV/µs; Supply Voltage Range:± 2.2V to ± 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED DigiKey Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Lingto Electronic Limited Richardson RFPD RS Components, Ltd. LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number AD8017ARZ AD8017ARZ AD8017ARZ 505-AD8017ARZ-ND AD8017ARZ 008303-AD8017ARZ AD8017ARZ AD8017ARZ 5238632 AD8017ARZ 60AK7193
Product Name Low Cost, High Output Current, High Output Voltage Line Driver Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8017ARZ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Amplifier - Op Amps Integrated Circuits No. Of Amplifiers Analog Devices
Standards RoHS RoHS
Supply Voltage (VS) 4.4 to 12 volts 4.4 volts 4.4 to 12 volts 5 to 9 volts 4.4 to 12 volts
Quiescent Current (IQ) 7000 microamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) Surface Mount SOIC; 8-SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Ground Sense Operational Amplifier - BA2904FVM - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 3 to 36 volts
View Details
3 suppliers
 - 2966PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP20
Life Cycle Stage Rochester-Active
View Details
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
 - 9210275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Number of Pins 14
View Details