IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 091595-AD8646ARMZ-RE
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.3pA
Voltage - Input Offset: 600μV
Family Name: AD8646
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 120mA
SR - Slew Rate: 11 V/μs
GBP - Gain Bandwidth Product: 24MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): AD8646WARMZ-R7; LMP2012MMX; LMP2012MM;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Taiwan, Taiwan, Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Precision Amplifiers 24MHz RR Dual
24 MHz Rail-to-Rail Dual Amplifier
No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:11V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
LIXINC Electronics Co., Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8646ARMZ-REEL | AD8646ARMZ-REELTR-ND | AD8646ARMZ-REEL | 091595-AD8646ARMZ-REEL | AD8646ARMZ-REEL | AD8646ARMZ-REEL | AD8646ARMZ-REEL | AD8646ARMZ-REEL | 60AK7716 |
Product Name | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8646ARMZ-REEL | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Amplifier - Op Amps | No. Of Amplifiers Analog Devices |
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | ||||||
Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | ||||
VOS | 0.6000 millivolts | 0.6000 millivolts | 0.6000 millivolts | ||||||
IBIAS | 3.00E-7 µA | 3.00E-7 µA | 3.00E-7 µA | ||||||
GBW | 24 MHz | 24 MHz | 24 MHz | 24 MHz |