Product Details
The single ADA4077-1, dual ADA4077-2, and quad ADA4077-4 amplifiers feature extremely low offset voltage and drift, and low input bias current, noise, and power consumption. Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.
Applications for this amplifier include sensor signal conditioning (such as thermocouples, resistance temperature detectors (RTDs), strain gages), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems. The ADA4077-1/ADA4077-2/
Unlike other amplifiers, the ADA4077-1/ADA4077-2/
The ADA4077-1 and ADA4077-2 are available in an 8-lead SOIC package, including the B grade, and in an 8-lead MSOP (A grade only). The ADA4077-4 is offered in a 14-lead TSSOP and a 14-lead SOIC package.
Applications
Precision Amplifiers Next Generation OPxx77 Wide BW Amp
Analog Devices, ADA4077-4ARUZ - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Analog Devices, ADA4077-4ARUZ - Amplifiers & Comparators - Operational Amplifiers
Analog Devices, ADA4077-4ARUZ - Amplifiers & Comparators - Operational Amplifiers
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013861-ADA4077-4ARU
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 400pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 400μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3.6MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14TSSOP
4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-4 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power consumption. Applications for this amplifier include sensor signal conditioning (such as thermocouples, RTDs, strain gauges), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems. The ADA4077-4 is useful in line powered and portable instrumentation, precision filters, and voltage or current measurement and level setting.
Operational Amplifier, 4 Func, 220uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-TSSOP
No. of Amplifiers:4 Amplifier; Bandwidth:3.6MHz; Slew Rate:1.2V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Rochester Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4077-4ARUZ | ADA4077-4ARUZ | 8071612P | ADA4077-4ARUZ | ADA4077-4ARUZ | 1013861-ADA4077-4ARUZ | ADA4077-4ARUZ | ADA4077-4ARUZ | ADA4077-4ARUZ | 505-ADA4077-4ARUZ-ND | 60AK4445 |
Product Name | 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Quad Amplifier | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4077-4ARUZ | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 5 to 30 volts | 2.5 to 15 volts | 5 volts | 2.5 to 15 volts | |||||||
GBW | 3.9 MHz | 3.9 MHz | 3.6 MHz | 3.6 MHz | 3.9 MHz | ||||||
Quiescent Current (IQ) | 400 microamps | ||||||||||
VOS | 0.0500 millivolts | 0.0150 millivolts | 0.0150 millivolts |