Product Details
The AD8510/AD8512/AD8513
The combination of low offsets, low noise, and very low input bias currents makes these amplifiers especially suitable for high impedance sensor amplification and precise current measurements using shunts. The combination of dc precision, low noise, and fast settling time results in superior accuracy in medical instruments, electronic measurement, and automated test equipment. Unlike many competitive amplifiers, the AD8510/AD8512/AD8513
Fast slew rate and great stability with capacitive loads make the AD8510/AD8512/AD8513
The AD8510/AD8512 are both available in 8-lead narrow SOIC_N and 8-lead MSOP packages. MSOP-packaged parts are only available in tape and reel. The AD8513 is available in 14-lead SOIC_N and TSSOP packages.
The AD8510/AD8512/AD8513
Applications
AD8512 - Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Dual Operational Amplifier
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP JFET 2 CIRCUIT 8MSOP
IC OPAMP JFET 2 CIRCUIT 8MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 088269-AD8512ARMZ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 100μV
Family Name: AD8512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): NJM8512BR; EL2228CY; EL2228CY-T13;
Introduction Date: September 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
J-FET Amplifier 2 Circuit 8-MSOP
J-FET Amplifier 2 Circuit 8-MSOP
Precision Amplifiers Lo Noise-Inpt Bias Crnt Wide BW JFET DL
Low noise operational amplifiers from Analog Devices featuring JFET input stages. These op amps have low input bias currents and are suitable for applications where very low input noise together with high input impedance is required. The devices are available in a variety of Single, Dual and Quad package options.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 8MHz
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 20V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Low noise operational amplifiers from Analog Devices featuring JFET input stages. These op amps have low input bias currents and are suitable for applications where very low input noise together with high input impedance is required. The devices are available in a variety of Single, Dual and Quad package options.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 8MHz
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 20V/µs
Maximum Operating Temperature = +125 °C
Minimum Operating Temperature = -40 °C
Low noise operational amplifiers from Analog Devices featuring JFET input stages. These op amps have low input bias currents and are suitable for applications where very low input noise together with high input impedance is required. The devices are available in a variety of Single, Dual and Quad package options.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 8MHz
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 20V/µs
Minimum Operating Temperature = -40 °C
Maximum Operating Temperature = +125 °C
Delivery on production packaging - Reel. This product is non-returnable.
No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Rochester Electronics | Richardson RFPD | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8512ARMZ | AD8512ARMZ | AD8512ARMZ | AD8512ARMZ | AD8512ARMZ | 088269-AD8512ARMZ | 505-AD8512ARMZ-ND | AD8512ARMZ | AD8512ARMZ | 108230 | 49AK9759 |
Product Name | Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Dual Operational Amplifier | Amplifier - Op Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8512ARMZ | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | No. Of Amplifiers Analog Devices | ||
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 9 to 30 volts | 10 to 30 volts | 10 volts | 4.5 to 18 volts | |||||||
GBW | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||||||
Quiescent Current (IQ) | 2500 microamps | ||||||||||
IBIAS | 8.00E-5 µA | 2.50E-5 µA | 2.50E-5 µA | 2.50E-5 µA |