Manufacturer: Analog Devices Inc.
Win Source Part Number: 859869-ADA4523-1BRMZ
Operating Temperature Range: -40°C ~ 125°C
Features: Zero-Drift Amplifier Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADA4523
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8542.33.0001
IC OPAMP ZER-DRIFT 1CIRC 8MSOP
IC OPAMP ZER-DRIFT 1CIRC 8MSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:1.85V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 859869-ADA4523-1BRMZ | ADA4523-1BRMZ | ADA4523-1BRMZ | 505-ADA4523-1BRMZ-ND | ADA4523-1BRMZ | ADA4523-1BRMZ | 60AK4494 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4523-1BRMZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Package Type | SOP; MSOP; 8-MSOP | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||||
Supply Voltage (VS) | 36 volts | ||||||
Slew Rate | 1.80E-6 V/µs | 1.8 V/µs | 1.8 V/µs |