Analog Devices, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADA4099-1BUJZ-RL7

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1357565-ADA4099-1BUJZ-RL7 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1357565-ADA4099-1BUJZ-RL7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1357565-ADA4099-1BUJZ-RL7
Win Source Part Number: 1357565-ADA4099-1BUJ Z-RL7 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Analog Devices Inc. Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-6 Mounting Type: Surface Mount HTSUS: 8542.33.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Rail-to-Rail Current - Supply: 1.75mA Current - Output / Channel: 50 mA Number of Circuits: 1 Amplifier Type: General Purpose Slew Rate: 4V/µs Gain Bandwidth Product: 8 MHz Current - Input Bias: 4 nA Voltage - Input Offset: 15 µV Voltage - Supply Span (Min): 3.15 V Voltage - Supply Span (Max): 50 V

Win Source Part Number: 1357565-ADA4099-1BUJZ-RL7
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Analog Devices Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-6
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 1.75mA
Current - Output / Channel: 50 mA
Number of Circuits: 1
Amplifier Type: General Purpose
Slew Rate: 4V/µs
Gain Bandwidth Product: 8 MHz
Current - Input Bias: 4 nA
Voltage - Input Offset: 15 µV
Voltage - Supply Span (Min): 3.15 V
Voltage - Supply Span (Max): 50 V

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4099-1BUJZ-RL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADA4099-1BUJZ-RL7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADA4099-1BUJZ-RL7
IC OPAMP GP 1 CIRCUIT TSOT6

IC OPAMP GP 1 CIRCUIT TSOT6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4099-1BUJZ-RL7 - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADA4099-1BUJZ-RL7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADA4099-1BUJZ-RL7
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4099-1BUJZ-RL7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADA4099-1BUJZ-RL7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADA4099-1BUJZ-RL7
IC OPAMP GP 1 CIRCUIT TSOT6

IC OPAMP GP 1 CIRCUIT TSOT6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ADA4099-1BUJZ-RL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ADA4099-1BUJZ-RL7
Instrumentation, OP Amps, Buffer Amps ADA4099-1BUJZ-RL7
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-ADA4099-1BUJZ-RL7CT-ND
Instrumentation, OP Amps, Buffer Amps 505-ADA4099-1BUJZ-RL7CT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-ADA4099-1BUJZ-RL7DKR-ND
Instrumentation, OP Amps, Buffer Amps 505-ADA4099-1BUJZ-RL7DKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-ADA4099-1BUJZ-RL7TR-ND
Instrumentation, OP Amps, Buffer Amps 505-ADA4099-1BUJZ-RL7TR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6

Supplier's Site Datasheet
Amplifier - Op Amps - ADA40991BUJZRL7 - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
ADA40991BUJZRL7
Amplifier - Op Amps ADA40991BUJZRL7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
No. Of Amplifiers Analog Devices - 49AK8204 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Analog Devices
49AK8204
No. Of Amplifiers Analog Devices 49AK8204
No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:5.5V/µs; Amplifier Case Style:TSOT; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:5.5V/µs; Amplifier Case Style:TSOT; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Nova Technology(HK) Co.,Ltd Lingto Electronic Limited Quarktwin Technology Ltd. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Buffer Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1357565-ADA4099-1BUJZ-RL7 ADA4099-1BUJZ-RL7 ADA4099-1BUJZ-RL7 ADA4099-1BUJZ-RL7 ADA4099-1BUJZ-RL7 505-ADA4099-1BUJZ-RL7CT-ND ADA40991BUJZRL7 49AK8204
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Amplifier - Op Amps No. Of Amplifiers Analog Devices
Source Current (IS) 1.75 milliamps 1.75 milliamps 1.75 milliamps 1.75 milliamps
VOS 0.0150 millivolts 0.0150 millivolts
IBIAS 0.0040 µA 0.0040 µA
GBW 8 MHz 8 MHz
Slew Rate 4 V/µs 4.00E-6 V/µs 4 V/µs 4 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP; TSSOP
Number of Pins 14
View Details
Standard Ground Sense Operational Amplifier - BA2904YFV-C - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 3 to 36 volts
View Details
2 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
6 suppliers