Product Details
The AD818 is a low cost, video op amp optimized for use in video applications which require gains equal to or greater than +2 or -1. The AD818 low differential gain and phase errors, single supply functionality, low power and high output drive make it ideal for cable driving applications such as video cameras and professional video equipment.
With video specs like 0.1 dB flatness to 55 MHz and low differential gain and phase errors of 0.01% and 0.05°, along with 50 mA of output current, the AD818 is an excellent choice for any video application. The 130 MHz 3 dB bandwidth (G= +2) and 500 V/µs slew rate make the AD818 useful in many high speed applications including: video monitors, CATV, color copiers, image scanners and fax machines.
Video Amp, 1 Voltage Feedback 8-SOIC
Video Amp 1 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Video Amplifier, 1 Func, Bipolar, PDSO8
Analog Devices, Inc. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
Product Number | AD818AR | AD818AR-ND | AD818AR | AD818AR | AD818AR | AD818AR |
Product Name | Low Cost, Low Power Video Op Amp | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | |
Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | ||||
VOS | 0.5000 millivolts | |||||
IBIAS | 6.6 µA | |||||
Quiescent Current (IQ) | 7000 microamps | |||||
GBW | 100 MHz |