Product Details
The ADA4522-1 / ADA4522-2 / ADA4522-4 are single/dual/quad channel, zero drift op amps with low noise and power, ground sensing inputs, and rail-to-rail output, optimized for total accuracy over time, temperature, and voltage conditions. The wide operating voltage and temperature ranges, as well as the high open-loop gain and very low dc and ac errors make the devices well suited for amplifying very small input signals and for accurately reproducing larger signals in a wide variety of applications.
The ADA4522-1 / ADA4522-2 / ADA4522-4 performance is specified at 5.0 V, 30 V, and 55 V power supply voltages. These devices operate over the range of 4.5 V to 55 V, and are excellent for applications using single-ended supplies of 5 V, 10 V, 12 V, and 30 V, or for applications using higher single supplies and dual supplies of ±2.5 V, ±5 V, and ±15 V. The ADA4522-1 / ADA4522-2 / ADA4522-4 use on-chip filtering to achieve high immunity to electromagnetic interference (EMI).
The ADA4522-1 / ADA4522-2 / ADA4522-4 are fully specified over the extended industrial temperature range of −40°C to +125°C and are available in 8-lead MSOP, 8-lead SOIC, 14-lead SOIC, and 14-lead TSSOP packages.
Applications
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Win Source Part Number: 1355157-ADA4522-1ARZ
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Analog Devices Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ADA4522
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Rail-to-Rail
Current - Supply: 830µA
Current - Output / Channel: 32 mA
Number of Circuits: 1
Amplifier Type: Zero-Drift
Slew Rate: 1.7V/µs
Gain Bandwidth Product: 2.7 MHz
Current - Input Bias: 50 pA
Voltage - Input Offset: 1.5 µV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 55 V
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Precision Amplifiers 55V Low Noise Zero Drift OpAmp 1x
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
No. of Amplifiers:1 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.7V/µs; Supply Voltage Range:4.5V to 55V, ± 2.25V to ± 27.5V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°CRoHS Compliant: Yes
Analog Devices, Inc. | Utmel Electronic Limited | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Richardson RFPD | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4522-1ARZ-RL | 84-ADA4522-1ARZ-RL | 505-ADA4522-1ARZ-RLCT-ND | 1355157-ADA4522-1ARZ-RL | ADA4522-1ARZ-RL | ADA4522-1ARZ-RL | ADA4522-1ARZ-RL | ADA4522-1ARZ-RL | ADA4522-1ARZ-RL | ADA4522-1ARZ-RL | 60AK4484 |
Product Name | Single 55 V, EMI Enhanced, Zero-Drift, Ultralow Noise, Rail-to-Rail Output Operational Amplifiers | IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Amplifier - Op Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices |
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 4.5 to 55 volts | 4.5 to 55 volts | 4.5 volts | ||||||||
GBW | 2.7 MHz | 2.7 MHz | 2.7 MHz | 2.7 MHz | |||||||
Quiescent Current (IQ) | 840 microamps | ||||||||||
VOS | 0.0050 millivolts | 0.0015 millivolts | 0.0015 millivolts | 0.0015 millivolts |