Product Details
The ADA4096-2S dual operational amplifier features micropower operation and rail-to-rail input and output ranges. The extremely low power requirements and guaranteed operation from 3 V to 30 V make these amplifiers perfectly suited to monitor battery usage and to control battery charging. Their dynamic performance, including 27 nV/√Hz voltage noise density, recommends them for battery-powered audio applications. Capacitive loads to 200 pF are handled without oscillation.
The ADA4096-2S has overvoltage protection inputs and diodes that allow the voltage input to extend 32 V above and below the supply rails, making this device ideal for robust industrial applications. The ADA4096-2S features a unique input stage that allows the input voltage to exceed either supply safely without any phase reversal or latch-up; this is called overvoltage protection, or OVP.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | Richardson RFPD | |
---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers |
Product Number | 5962R1420601VXA | 5962R1420601VXA |
Product Name | Aerospace Dual, 30V, Micropower, Overvoltage Protection, Rail-to-Rail Input/Output, Operational Amplifier | Amplifier - Op Amps |
Operating Temperature | -55 to 125 C (-67 to 257 F) |