Product Details
The AD8061/AD8062/AD8063
Despite being low cost, the AD8061/AD8062/AD8063
The AD8061/AD8062/AD8063
Applications
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
High Speed Operational Amplifiers 300MHz RR SGL
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008333-AD8061ARTZ-RE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 320MHz
Amplifier Type: Voltage Feedback
Slew Rate: 650 V/μs
Current - Input Bias: 3.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 8 V, ±1.35 V to 4 V
Operating Supply Current: 6.8mA
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Consumer Electronics, Signal Processing, Clock & Timing
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Low Cost, 300 MHz Rail-to-Rail Amplifier (Single)
3.5uA Single 320MHz 1mV SOT-23-5 Operational Amplifier ROHS
IC OPAMP VFB 1 CIRCUIT SOT23-5
No. of Amplifiers:1 Amplifier; Bandwidth:320MHz; Slew Rate:650V/µs; Supply Voltage Range:2.7V to 8V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Quarktwin Technology Ltd. | DigiKey | Richardson RFPD | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8061ARTZ-REEL7 | AD8061ARTZ-REEL7 | AD8061ARTZ-REEL7 | AD8061ARTZ-REEL7 | 008333-AD8061ARTZ-REEL7 | AD8061ARTZ-REEL7 | 505-AD8061ARTZ-REEL7DKR-ND | AD8061ARTZ-R7 | AD8061ARTZ-REEL7 | AD8061ARTZ-REEL7 | 60AK7248 |
Product Name | Low Cost, 300 MHz Rail-to-Rail Amplifier (Single) | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | High Speed Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8061ARTZ-REEL7 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 8 volts | 2.7 to 8 volts | 2.7 to 8 volts | 2.7 to 8 volts | 2.7 volts | ||||||
IBIAS | 9 µA | 3.5 µA | 3.5 µA | 3.5 µA | 3.5 µA | ||||||
Quiescent Current (IQ) | 9500 microamps | ||||||||||
GBW | 90 MHz | 320 MHz |