IC OPAMP GP 2 CIRCUIT 8MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 10MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 2.5V/µs
Minimum Operating Temperature = -40 °C
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 10MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 2.5V/µs
Minimum Operating Temperature = -40 °C
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 10MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±9 V
Typical Slew Rate = 2.5V/µs
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138866-AD8676ARMZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2.7mA
Amplifier Type: General Purpose
Slew Rate: 2.5V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 2nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 20mA
Family Name: AD8676
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): AD8676ARZ-REEL; AD8676ARZ; AD8676ARMZ-REEL;
Introduction Date: November 20, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: AD8676
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 36V, ±5V ~ 18V
Precision Amplifiers 36V 2.8nV/Hz Ultra Prec Dual RRIO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifier, Dual, 10 MHz, 2, 2.5 V/ s, 5V to 18V, MSOP, 8 RoHS Compliant: Yes
No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:2.5V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | DigiKey | LIXINC Electronics Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8676ARMZ | AD8676ARMZ | 6977388 | 505-AD8676ARMZ-ND | AD8676ARMZ | 84-AD8676ARMZ | AD8676ARMZ | 1138866-AD8676ARMZ | AD8676ARMZ | AD8676ARMZ | 90W0431 | 60AK7774 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | IC OPAMP GP 2 CIRCUIT 8MSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8676ARMZ | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 10 Mhz, 2, 2.5 V/ S, 5V To 18V, Msop, 8 Rohs Compliant Analog Devices | No. Of Amplifiers Analog Devices | |
Supply Voltage (VS) | 10 volts | 10 to 36 volts | 10 to 36 volts | |||||||||
Slew Rate | 2.50E-6 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | 2.5 V/µs | ||||||
Package Type | Surface Mount | MSOP; MSOP | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||||
Life Cycle Stage | Active | Active | Active | |||||||||
GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz |