Product Details
The AD817 is a low cost, low power, single/dual supply, high speed op amp which is ideally suited for a broad spectrum of signal conditioning and data acquisition applications. This breakthrough product also features high output current drive capability and the ability to drive an unlimited capacitive load while still maintaining excellent signal integrity.
The 50 MHz unity gain bandwidth, 350 V/µs slew rate and settling time of 45 ns (0.1%) make possible the processing of high speed signals common to video and imaging systems. Furthermore, professional video performance is attained by offering differential gain & phase errors of 0.04% & 0.08° @ 3.58 MHz and 0.1 dB flatness to 70 MHz (gain = +1).
The AD817 is fully specified for operation with a single +5 V power supply and with dual supplies from ±5 V to ±15 V. This power supply flexibility, coupled with a very low supply current of 7.5 mA and excellent ac characteristics under all power supply conditions, make the AD817 the ideal choice for many demanding yet power sensitive applications.
In applications such as ADC buffers and line drivers the AD817 simplifies the design task with its unique combination of a 50 mA minimum output current and the ability to drive unlimited capacitive loads.
The AD817 is available in 8-pin plastic mini-DIP and SOIC packages.
Op amp,AD817AR 50MHz SOIC8 - Amplifiers & Comparators - Operational Amplifiers
Op amp,AD817AR 50MHz SOIC8 - Amplifiers & Comparators - Operational Amplifiers
Op amp,AD817AR 50MHz SOIC8 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers High Spd Low Pwr Wide Supply Range
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
High Speed, Low Power Wide Supply Range Amplifier
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008368-AD817ARZ
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 50MHz
Amplifier Type: General Purpose
Slew Rate: 350 V/μs
Current - Input Bias: 3.3μA
Voltage - Input Offset: 500μV
Family Name: AD817
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 50MHz
Alternative Parts (Cross-Reference): THS4041CD; THS4031CD; THS4021CD;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
No. of Amplifiers:1 Amplifier; Bandwidth:50MHz; Slew Rate:350V/µs; Supply Voltage Range:5V to 36V, ± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD817ARZ | 5236945 | AD817ARZ | AD817ARZ | AD817ARZ | AD817ARZ | 505-AD817ARZ-ND | AD817ARZ | 008368-AD817ARZ | 60AK7294 |
Product Name | High Speed, Low Power Wide Supply Range Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD817ARZ | No. Of Amplifiers Analog Devices | |
Standards | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 5 to 36 volts | 6 to 28 volts | 5 volts | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||||
VOS | 2 millivolts | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
IBIAS | 6.6 µA | 3.3 µA | 3.3 µA | 3.3 µA | ||||||
Quiescent Current (IQ) | 7000 microamps |