Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Differential Amplifier 1 Circuit 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Current Sense Amplifiers Hgh Vltg Precision Diff Amp w/EMI Fltr
AD8209 - Hgh Vltg Precision Diff Amp w/EMI Fltr
Differential Amplifier 1 Circuit 8-MSOP
Current Sense Amplifiers accurately amplify small voltages in the presence of large common-mode voltage.
Power Supply Type = Single
Typical Single Supply Voltage = 4.5 - 5.5 V
Maximum Input Offset Voltage = ±2mV
Maximum Voltage Gain = 14V/V
Typical Gain Bandwidth Product = 100kHz
Minimum CMRR = 80dB
Output Configuration = Single Ended
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = MSOP
Delivery on production packaging - Tube. This product is non-returnable.
Current Sense Amplifiers accurately amplify small voltages in the presence of large common-mode voltage.
Power Supply Type = Single
Typical Single Supply Voltage = 4.5 - 5.5 V
Maximum Input Offset Voltage = ±2mV
Maximum Voltage Gain = 14V/V
Typical Gain Bandwidth Product = 100kHz
Minimum CMRR = 80dB
Output Configuration = Single Ended
Number of Channels per Chip = 1
Mounting Type = Surface Mount
Package Type = MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 909878-AD8209AWBRMZ
Series: Automotive
Operating Temperature Range: -40°C ~ 125°C
Features: Differential Amplifier Circuit - 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AD8209
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
No. of Amplifiers:2Amplifie
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Rochester Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8209AWBRMZ | AD8209AWBRMZ | AD8209AWBRMZ-ND | AD8209AWBRMZ | AD8209AWBRMZ | AD8209AWBRMZ | AD8209AWBRMZ | 1301030P | 909878-AD8209AWBRMZ | 49AK9642 |
Product Name | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8209AWBRMZ | No. Of Amplifiers Analog Devices | ||
Supply Voltage (VS) | 4.5 volts | |||||||||
Slew Rate | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||||||
Package Type | Surface Mount | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SOP; MSOP; MSOP8 | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP; MSOP | SOP; MSOP; 8-MSOP | ||||
Life Cycle Stage | Active | Active | Active | |||||||
Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps |