Product Details
The ADA4084-1 (single), ADA4084-2 (dual), and ADA4084-4 (quad) are single-supply, 10 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. They are guaranteed to operate from +3 V to +30 V (or ±1.5 V to ±15 V).
These amplifiers are well suited for single-supply applications requiring both ac and precision dc performance. The combination of wide bandwidth, low noise, and precision makes the ADA4084-1/ADA4084-2/
Other applications for these amplifiers include portable telecommunications equipment, power supply control and protection, and use as amplifiers or buffers for transducers with wide output ranges. Sensors requiring a rail-to-rail input amplifier include Hall effect, piezoelectric, and resistive transducers.
The ability to swing rail to rail at both the input and output enables designers to build multistage filters in single-supply systems and to maintain high signal-to-noise ratios.
The ADA4084-1/ADA4084-2/
The single ADA4084-1 is available in the 5-lead SOT-23 and 8-lead SOIC; the dual ADA4084-2 is available in the 8-lead SOIC, 8-lead MSOP, and 8-lead LFCSP surface-mount packages; and the ADA4084-4 is offered in the 14-lead TSSOP and 16-lead LFCSP.
The ADA4084-1/ADA4084-2/
Applications
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 30 V
Typical Gain Bandwidth Product = 15.9MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.5 - ±15V
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 30 V
Typical Gain Bandwidth Product = 15.9MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.5 - ±15V
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 - 30 V
Typical Gain Bandwidth Product = 15.9MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±1.5 - ±15V
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139402-ADA4084-2ARZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 13.9MHz
Supply Current: 625μA
Amplifier Type: General Purpose
Slew Rate: 4.6V/μs
Gain Bandwidth Product: 15.9MHz
Current - Input Bias: 140nA
Voltage - Input Offset: 100μV
Current - Output / Channel: 30mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: ADA4084
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 36V, ±2V ~ 18V
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 30V Low Noise/Power RRIO Dual
30V Low Noise, Low Power RRIO Dual Op Amp
No. of Amplifiers:2 Amplifier; Bandwidth:15.9MHz; Slew Rate:4.6V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Analog Devices, Inc. | Quarktwin Technology Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4084-2ARZ | ADA4084-2ARZ | 9128025 | 1139402-ADA4084-2ARZ | ADA4084-2ARZ | ADA4084-2ARZ | 505-ADA4084-2ARZ-ND | ADA4084-2ARZ | ADA4084-2ARZ | 60AK4454 |
Product Name | 30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Dual Amplifier | Instrumentation, OP Amps, Buffer Amps | Hard To Find - ADA4084-2ARZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Amplifier - Op Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 3 volts | 3 to 30 volts | ||||||
GBW | 15.9 MHz | 15.9 MHz | 15.9 MHz | 12.3 MHz | ||||||
Quiescent Current (IQ) | 625 microamps | |||||||||
VOS | 0.1000 millivolts | 0.0300 millivolts |