Product Details
This amplifier has ultralow offset, drift, and bias current. The AD8628/AD8629/AD8630
The AD8628/AD8629/AD8630
With an offset voltage of only 1 μV, drift of less than 0.005 μV/°C, and noise of only 0.5 μV p-p (0 Hz to 10 Hz), the AD8628/ AD8629/AD8630 are suited for applications where error sources cannot be tolerated. Position and pressure sensors, medical equipment, and strain gage amplifiers benefit greatly from nearly zero drift over their operating temperature range. Many systems can take advantage of the rail-to-rail input and output swings provided by the AD8628/AD8629/AD8630
The AD8628/AD8629/AD8630
Applications
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013573-AD8629ARMZ-R
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 2.5MHz
Amplifier Type: Zero-Drift
Slew Rate: 1 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1μV
Family Name: AD8629
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5 V, ±1.35 V to 2.5 V
Operating Supply Current: 850μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.5MHz
Alternative Parts (Cross-Reference): OPA2335AIDGK; ISL28233IUZ-T7; ISL28233FUZ-T7; ISL28233FUZ;
Introduction Date: October 14, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Precision Amplifiers Zero Drift RRIO SGL-Supply
IC OPAMP ZERO-DRIFT 2 CIRC 8MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Zero Drift, Single-Supply, R/R, Input/Output Operational Amplifier
No. of Amplifiers:2 Amplifier; Bandwidth:2.5MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V, ± 1.35V to ± 2.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | DigiKey | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8629ARMZ-REEL | AD8629ARMZ-REEL | 1013573-AD8629ARMZ-REEL | AD8629ARMZ-REEL | AD8629ARMZ-REEL | AD8629ARMZ-REEL | AD8629ARMZ-REEL | AD8629ARMZ-REELCT-ND | AD8629ARMZ-REEL | 60AK7693 |
Product Name | Zero Drift, Single-Supply, R/R, Input/Output Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8629ARMZ-REEL | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | 2.7 to 5 volts | 2.7 to 6 volts | |||||
VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
Quiescent Current (IQ) | 850 microamps | |||||||||
GBW | 2.5 MHz | 2.5 MHz | 2.5 MHz | 2.5 MHz | 2.5 MHz |