Analog Devices, Inc. Amplifier - Op Amps 5962-8777101VKA

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Amplifier - Op Amps - 5962-8777101VKA - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
5962-8777101VKA
Amplifier - Op Amps 5962-8777101VKA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Operational Amplifiers
Product Number 5962-8777101VKA
Product Name Amplifier - Op Amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 1333370P - RS Components, Ltd.
RS Components, Ltd.
Specs
GBW 0.7000 MHz
Slew Rate 0.3000 V/µs
Bandwidth 0.0200 MHz
View Details
High Speed Ground Sense Operational Amplifier - BA3472YFV-C - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 3 to 36 volts
View Details
2 suppliers
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 3 to 10 volts
Source Current (IS) 0.0900 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers