OP Amp Single Volt Fdbk6V 8-Pin SOIC - Amplifiers & Comparators - Operational Amplifiers
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139154-AD9632ARZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 2μA
Voltage - Input Offset: 2mV
Family Name: AD9632
Categories: Integrated Circuits (ICs)
Operating Supply Current: 16mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 70mA
SR - Slew Rate: 1500 V/μs
Dual Supply Voltage (±): 6 V ~ 12 V, ±3 V ~ 6 V
Alternative Parts (Cross-Reference): OPA620SU; OPA620SUQ; OPA650U/2K5;
Introduction Date: October 24, 1995
ECCN: EAR99
Country of Origin: Taiwan, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Voltage Feedback Amplifier 1 Circuit 8-SOIC
High Speed Operational Amplifiers Ultra Low Distortion Stable
IC OPAMP VFB 1 CIRCUIT 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AD9632 - Operational Amplifier, 8000uV Offset-Max, BIPolar, PDSO8
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
No. of Amplifiers:1 Amplifier; Bandwidth:250MHz; Slew Rate:1.5kV/µs; Supply Voltage Range:± 3V to ± 6V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Richardson RFPD | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 7097373 | 1139154-AD9632ARZ | AD9632ARZ-ND | AD9632ARZ | AD9632ARZ | AD9632ARZ | AD9632ARZ | AD9632ARZ | AD9632ARZ | 49AK9943 |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD9632ARZ | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices | ||
Slew Rate | 1500 V/µs | 1500 V/µs | 1500 V/µs | 1500 V/µs | 1500 V/µs | 0.0015 V/µs | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Package Type | SOIC; SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC8 | 8-SOIC (0.154, 3.90mm Width) | ||||
Number of Pins | 8 | 8 | ||||||||
Source Current (IS) | 16 milliamps | 16 milliamps | 16 milliamps | 16 milliamps |