Analog Devices, Inc. 30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Dual Amplifier ADA4084-2ARZ-RL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Dual Amplifier
ADA4084-2ARZ-RL
30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Dual Amplifier ADA4084-2ARZ-RL
Product Details The ADA4084-1 (single), ADA4084-2 (dual), and ADA4084-4 (quad) are single-supply, 10 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. They are guaranteed to operate from +3 V to +30 V (or ±1.5 V to ±15 V). These amplifiers are well suited for single-supply applications requiring both ac and precision dc performance. The combination of wide bandwidth, low noise, and precision makes the ADA4084-1/ADA4084-2/ ADA4084-4 useful in a wide variety of applications, including filters and instrumentation. Other applications for these amplifiers include portable telecommunications equipment, power supply control and protection, and use as amplifiers or buffers for transducers with wide output ranges. Sensors requiring a rail-to-rail input amplifier include Hall effect, piezoelectric, and resistive transducers. The ability to swing rail to rail at both the input and output enables designers to build multistage filters in single-supply systems and to maintain high signal-to-noise ratios. The ADA4084-1/ADA4084-2/ ADA4084-4 are specified over the industrial temperature range of −40°C to +125°C. The single ADA4084-1 is available in the 5-lead SOT-23 and 8-lead SOIC; the dual ADA4084-2 is available in the 8-lead SOIC, 8-lead MSOP, and 8-lead LFCSP surface-mount packages; and the ADA4084-4 is offered in the 14-lead TSSOP and 16-lead LFCSP. The ADA4084-1/ADA4084-2/ ADA4084-4 are members of a growing series of high voltage, low noise op amps offered by Analog Devices, Inc. Applications Battery-powered instrumentation High-side and low-side sensing Power supply control and protection Telecommunications Digital-to-analog converter (DAC) output amplifiers Analog-to-digital converter (ADC) input buffers

Product Details

The ADA4084-1 (single), ADA4084-2 (dual), and ADA4084-4 (quad) are single-supply, 10 MHz bandwidth amplifiers featuring rail-to-rail inputs and outputs. They are guaranteed to operate from +3 V to +30 V (or ±1.5 V to ±15 V).

These amplifiers are well suited for single-supply applications requiring both ac and precision dc performance. The combination of wide bandwidth, low noise, and precision makes the ADA4084-1/ADA4084-2/ADA4084-4 useful in a wide variety of applications, including filters and instrumentation.

Other applications for these amplifiers include portable telecommunications equipment, power supply control and protection, and use as amplifiers or buffers for transducers with wide output ranges. Sensors requiring a rail-to-rail input amplifier include Hall effect, piezoelectric, and resistive transducers.

The ability to swing rail to rail at both the input and output enables designers to build multistage filters in single-supply systems and to maintain high signal-to-noise ratios.

The ADA4084-1/ADA4084-2/ADA4084-4 are specified over the industrial temperature range of −40°C to +125°C.

The single ADA4084-1 is available in the 5-lead SOT-23 and 8-lead SOIC; the dual ADA4084-2 is available in the 8-lead SOIC, 8-lead MSOP, and 8-lead LFCSP surface-mount packages; and the ADA4084-4 is offered in the 14-lead TSSOP and 16-lead LFCSP.

The ADA4084-1/ADA4084-2/ADA4084-4 are members of a growing series of high voltage, low noise op amps offered by Analog Devices, Inc.

Applications

  • Battery-powered instrumentation
  • High-side and low-side sensing
  • Power supply control and protection
  • Telecommunications
  • Digital-to-analog converter (DAC) output amplifiers
  • Analog-to-digital converter (ADC) input buffers
Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ADA4084-2ARZ-RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ADA4084-2ARZ-RL
Integrated Circuits (ICs) - Linear - Amplifiers ADA4084-2ARZ-RL
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4084-2ARZ-RL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ADA4084-2ARZ-RL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ADA4084-2ARZ-RL
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Amplifier - Op Amps - ADA4084-2ARZ-RL - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
ADA4084-2ARZ-RL
Amplifier - Op Amps ADA4084-2ARZ-RL
30V Low Noise, Low Power RRIO Dual Op Amp

30V Low Noise, Low Power RRIO Dual Op Amp

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ADA4084-2ARZ-RL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ADA4084-2ARZ-RL
Instrumentation, OP Amps, Buffer Amps ADA4084-2ARZ-RL
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
ADA4084-2ARZ-RL
Operational Amplifiers - Op Amps ADA4084-2ARZ-RL
Operational Amplifiers - Op Amps 30V Low Noise/Power RRIO Dual

Operational Amplifiers - Op Amps 30V Low Noise/Power RRIO Dual

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
ADA4084-2ARZ-RLTR-ND
Instrumentation, OP Amps, Buffer Amps ADA4084-2ARZ-RLTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
ADA4084-2ARZ-RLCT-ND
Instrumentation, OP Amps, Buffer Amps ADA4084-2ARZ-RLCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
ADA4084-2ARZ-RLDKR-ND
Instrumentation, OP Amps, Buffer Amps ADA4084-2ARZ-RLDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Supplier's Site Datasheet
No. Of Amplifiers Analog Devices - 60AK4455 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Analog Devices
60AK4455
No. Of Amplifiers Analog Devices 60AK4455
No. of Amplifiers:2 Amplifier; Bandwidth:15.9MHz; Slew Rate:4.6V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:15.9MHz; Slew Rate:4.6V/µs; Supply Voltage Range:3V to 30V, ± 1.5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number ADA4084-2ARZ-RL ADA4084-2ARZ-RL ADA4084-2ARZ-RL ADA4084-2ARZ-RL ADA4084-2ARZ-RL ADA4084-2ARZ-RL ADA4084-2ARZ-RLTR-ND 60AK4455
Product Name 30 V, Low Noise, Rail-to-Rail Input/Output, Low Power Operational Dual Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Amplifier - Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps No. Of Amplifiers Analog Devices
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 3 to 30 volts 3 volts 3 to 30 volts
GBW 15.9 MHz 12.3 MHz 15.9 MHz
Quiescent Current (IQ) 625 microamps
VOS 0.1000 millivolts 0.0300 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

5.9 - 7.1 GHz GaAs / GaN Power Amplifier - TGA2753-SM - Qorvo
Specs
Standards and Certifications RoHS
Open-Loop Gain (AVOL) 31 dB
Supply Voltage (VS) 28 volts
View Details
 - 54126W/B - Rochester Electronics
Specs
Package Type CFP14
View Details
2 suppliers
QUAD, High Voltage, Amplifier Array - hv264 - Microchip Technology, Inc.
Specs
Slew Rate 9 V/µs
Package Type ['TSSOP']
View Details