Product Details
The AD8605, AD8606, and AD8608 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They use the Analog Devices, Inc. patented DigiTrim® trimming technique, which achieves superior precision without laser trimming.
The combination of low offsets, low noise, very low input bias currents, and high speed makes these amplifiers useful in a wide variety of applications. Filters, integrators, photodiode amplifiers, and high impedance sensors all benefit from the combination of performance features. Audio and other ac applications benefit from the wide bandwidth and low distortion. Applications for these amplifiers include optical control loops, portable and loop-powered instrumentation, and audio amplification for portable devices.
The AD8605, AD8606, and AD8608 are specified over the extended industrial temperature range (−40°C to +125°C). The AD8605 single is available in 5-lead SOT-23 and 5-ball WLCSP packages. The AD8606 dual is available in an 8-lead MSOP, an 8-ball WLSCP, and a narrow SOIC surface-mounted package. The AD8608 quad is available in a 14-lead TSSOP package and a narrow 14-lead SOIC package. The 5-ball and 8-ball WLCSP offer the smallest available footprint for any surface-mounted operational amplifier. The WLCSP, SOT-23, MSOP, and TSSOP versions are available in tape-and-reel only.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 2.7 - 5.5 V
Typical Gain Bandwidth Product = 10MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±5V
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 2.7 - 5.5 V
Typical Gain Bandwidth Product = 10MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±5V
Delivery on production packaging - Reel. This product is non-returnable.
A range of low noise operational amplifiers from Analog Devices suitable for applications involving low-level inputs and high gains where noise generation must be minimized. In addition, these low noise devices generally have lower levels of distortion than most general purpose op amps.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 2.7 - 5.5 V
Typical Gain Bandwidth Product = 10MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±5V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 090704-AD8606ARMZ-R7
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 80μV
Family Name: AD8606
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): NJU77002RB1; LMR822FVM-TR; NJU77002ARB1; NCS20032DMR2G;
Introduction Date: August 11, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management, Sensing & Instrumentation, Audio, Portable Devices
IC OPAMP GP 2 CIRCUIT 8MSOP
IC CMOS 2 CIRCUIT 8MSOP
Precision Amplifiers Prec Low Noise CMOS RRIO Dual
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
MSOP-8 Low Noise Amplifiers (LNA) - RF ROHS
No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Richardson RFPD | RS Components, Ltd. | DigiKey | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | AD8606ARMZ-R7 | AD8606ARMZ-R7 | 7968916 | 505-AD8606ARMZ-R7TR-ND | 090704-AD8606ARMZ-R7 | AD8606ARMZ-R7 | AD8606ARMZ-R7 | AD8606ARMZ-R7 | AD8606ARMZ-R7 | AD8606ARMZ-R7 | AD8606ARMZ-R7 | 47AK1386 |
Product Name | Precision, Low Noise, RRIO, CMOS Op Amp (Dual) | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606ARMZ-R7 | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Radio Frequency Chip/Antenna >> Low Noise Amplifiers (LNA) - RF | No. Of Amplifiers Analog Devices | |
Standards | RoHS | RoHS | ||||||||||
Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||||
Quiescent Current (IQ) | 1200 microamps | |||||||||||
GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |