Richardson RFPD Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Bipolar/JFET, Audio Dual Op Amp
Dual Low Bias Current Precision Operational Amplifier
Dual Precision Rail-to-Rail Input & Output Operational Amplifier
Low Noise, Low Drift Single-Supply Operational Amplifiers (Dual)
Low Noise, Precision Op Amp
Low Power, High Speed JFET Dual Operational Amplifier
Low Power, High Speed JFET Quad Operational Amplifier
Micropower Single-Supply RRIO Dual Op Amp
Precision Low Noise, Low Input Bias Current Dual Op Amp
Precision Low Noise, Low Input Bias Current Op Amp (Single)
Precision Rail-to-Rail Input & Output Operational Amplifier
Quad Low Offset, Low Power Operational Amplifier
Rail-to-Rail Dual Op Amp
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Single-Supply Rail-to-Rail Input/Output Operational Amplifier
The OP179 and OP279 are rail-to-rail, high output current, single-supply amplifiers. They are designed for low voltage applications that require either current or capacitive load drive capability. The OP179/OP279 can...
Ultra-Precision Op Amp

<< Prev