Product Details
The AD8538/AD8539 are very high precision amplifiers featuring extremely low offset voltage, low input bias current, and low power consumption. The supply current is less than 215 μA maximum per amplifier at 5.0 V. Operation is fully specified from 2.7 V to 5.0 V single supply (±1.35 V to ±2.5 V dual supply).
The AD8538/AD8539 operate at very low power making these amplifiers ideal for battery-powered devices and portable equipment.
The AD8538/AD8539 are specified over the extended industrial temperature range (−40°C to +125°C). The AD8538 amplifier is available in 5-lead TSOT-23, and 8-lead, narrow body SOIC packages, and the AD8539 amplifier is available in 8-lead, narrow body SOIC and 8-lead MSOP.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Zero-Drift Amplifier 1 Circuit TSOT-23-5
IC OPAMP ZER-DRIFT 1CIR TSOT23-5
IC OPAMP ZER-DRIFT 1CIR TSOT23-5
Zero-Drift Amplifier 1 Circuit TSOT-23-5
Zero-Drift Amplifier 1 Circuit TSOT-23-5
Zero-Drift Amplifier 1 Circuit TSOT-23-5
IC OPAMP ZER-DRIFT 1CIR TSOT23-5
Precision Amplifiers Single Low Power AutoZero Amp
No. of Amplifiers:1 Amplifier; Bandwidth:430kHz; Slew Rate:0.4V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:TSOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-RoHS Compliant: Yes
Analog Devices, Inc. | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8538WAUJZ-R7 | AD8538WAUJZ-R7 | AD8538WAUJZ-R7 | AD8538WAUJZ-R7 | AD8538WAUJZ-R7 | 505-AD8538WAUJZ-R7TR-ND | 84-AD8538WAUJZ-R7 | AD8538WAUJZ-R7 | 60AK7566 |
Product Name | Low Power, Precision, Auto-Zero Op Amp (5-lead TSOT-23) | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP ZER-DRIFT 1CIR TSOT23-5 | Precision Amplifiers | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | |||||||
VOS | 0.0130 millivolts | 0.0050 millivolts | |||||||
Quiescent Current (IQ) | 180 microamps | ||||||||
GBW | 0.4300 MHz | 0.4300 MHz |