Product Details
The AD8615, AD8616 and AD8618 are single, dual and quad rail-to-rail input and output single supply amplifiers featuring very low offset voltage, wide signal bandwidth, and low input voltage and current noise. These amplifiers use a patented trimming technique that achieves superior precision without laser trimming. All are fully specified to operate from +2.7 V to +5 V single supply.
The combination of low offsets, low noise, very low input bias currents, and high speed make these amplifiers useful in a wide variety of applications. Filters, integrators, photo-diode amplifiers and high impedance sensors all benefit from the combination of performance features. Audio and other AC applications benefit from the wide bandwidth and low distortion.
0.2pA Dual 24MHz SOIC-8 Operational Amplifier ROHS
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008534-AD8616ARZ-REE
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 12 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 23μV
Family Name: AD8616
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 1.7mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 24MHz
Alternative Parts (Cross-Reference): LMR932F-E2; MCP622T-E/SN; NJU77002AE; SGM8922XS8/TR;
Introduction Date: June 03, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Sensing & Instrumentation, Audio, Portable Devices
IC OPAMP GP 2 CIRCUIT 8SOIC
Precision Amplifiers Prec 20MHz CMOS RR Dual
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
No. of Amplifiers:2 Amplifier; Bandwidth:24MHz; Slew Rate:12V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LCSC Electronics Technology (HK) Limited | Win Source Electronics | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8616ARZ-REEL7 | AD8616ARZ-REEL7 | 008534-AD8616ARZ-REEL7 | AD8616ARZ-REEL7 | AD8616ARZ-REEL7 | AD8616ARZ-REEL7TR-ND | AD8616ARZ-REEL7 | AD8616ARZ-REEL7 | AD8616ARZ-REEL7 | AD8616ARZ-REEL7 | 60AK7666 |
Product Name | Precision 20 MHz CMOS Rail-to-Rail Dual Operational Amplifier | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8616ARZ-REEL7 | Integrated Circuits | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5 volts | 2.7 volts | |||||||
VOS | 0.0600 millivolts | 0.0230 millivolts | 0.0230 millivolts | 0.0230 millivolts | |||||||
Quiescent Current (IQ) | 1700 microamps | ||||||||||
GBW | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz |