Product Details
The AD8605, AD8606, and AD8608 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They use the Analog Devices, Inc. patented DigiTrim® trimming technique, which achieves superior precision without laser trimming.
The combination of low offsets, low noise, very low input bias currents, and high speed makes these amplifiers useful in a wide variety of applications. Filters, integrators, photodiode amplifiers, and high impedance sensors all benefit from the combination of performance features. Audio and other ac applications benefit from the wide bandwidth and low distortion. Applications for these amplifiers include optical control loops, portable and loop-powered instrumentation, and audio amplification for portable devices.
The AD8605, AD8606, and AD8608 are specified over the extended industrial temperature range (−40°C to +125°C). The AD8605 single is available in 5-lead SOT-23 and 5-ball WLCSP packages. The AD8606 dual is available in an 8-lead MSOP, an 8-ball WLSCP, and a narrow SOIC surface-mounted package. The AD8608 quad is available in a 14-lead TSSOP package and a narrow 14-lead SOIC package. The 5-ball and 8-ball WLCSP offer the smallest available footprint for any surface-mounted operational amplifier. The WLCSP, SOT-23, MSOP, and TSSOP versions are available in tape-and-reel only.
Applications
IC CMOS 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
AD8606 - Operational Amplifier, 2 Func, 750uV Offset-Max, CMOS, PDSO8
Precision, Low Noise, RRIO, CMOS Op Amp (Dual)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Prec Low Noise CMOS RRIO Dual
Manufacturer: Analog Devices Inc.
Win Source Part Number: 089634-AD8606ARZ
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 80μV
Family Name: AD8606
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LMR932F-E2; LMR932F-GE2; TLR342F-E2;
Introduction Date: October 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
AD8606 dual 10MHz precision SMT op amp - Amplifiers & Comparators - Operational Amplifiers
AD8606 dual 10MHz precision SMT op amp - Amplifiers & Comparators - Operational Amplifiers
AD8606 dual 10MHz precision SMT op amp - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:AD8606 RoHS Compliant: Yes
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Rochester Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8606ARZ | AD8606ARZ | AD8606ARZ | AD8606ARZ | AD8606ARZ | 505-AD8606ARZ-ND | AD8606ARZ | 089634-AD8606ARZ | AD8606ARZ | 5387065 | 47AK1387 |
Product Name | Precision, Low Noise, RRIO, CMOS Op Amp (Dual) | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8606ARZ | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 5 volts | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 6 volts | 2.7 to 5.5 volts | 3 to 5 volts | |||||
Quiescent Current (IQ) | 1200 microamps | ||||||||||
GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) |