IC OPAMP GP 4 CIRCUIT 16LFCSP
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = LFCSP
Power Supply Type = Single
Number of Channels per Chip = 4
Pin Count = 16
Typical Single Supply Voltage = 4.5 - 16 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Slew Rate = 6V/µs
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = LFCSP
Power Supply Type = Single
Number of Channels per Chip = 4
Pin Count = 16
Typical Single Supply Voltage = 4.5 - 16 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Slew Rate = 6V/µs
Delivery on production packaging - Reel. This product is non-returnable.
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = LFCSP
Power Supply Type = Single
Number of Channels per Chip = 4
Pin Count = 16
Typical Single Supply Voltage = 4.5 - 16 V
Typical Gain Bandwidth Product = 5MHz
Output Type = Rail to Rail
Typical Slew Rate = 6V/µs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008512-AD8567ACPZ-R2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-LFCSP-VQ (4x4)
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 700μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps 16V RR Quad
IC OPAMP GP 4 CIRCUIT 16LFCSP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP (4x4)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP (4x4)
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP (4x4)
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP (4x4)
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD8567ACPZ-R2 | 8209006 | 008512-AD8567ACPZ-R2 | 84-AD8567ACPZ-R2 | AD8567ACPZ-R2 | AD8567ACPZ-R2 | AD8567ACPZ | AD8567ACPZ-R2CT-ND |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8567ACPZ-R2 | Operational Amplifiers - Op Amps 16V RR Quad | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
Supply Voltage (VS) | 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 volts | ||||
Slew Rate | 6.00E-6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | 6 V/µs | 6 V/µs | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Package Type | 16-WQFN Exposed Pad, CSP | LFCSP | CSP; 16-LFCSP-VQ (4x4) | CSP; 16-VQFN Exposed Pad, CSP | CSP; 16-WQFN Exposed Pad, CSP | 16-WQFN Exposed Pad, CSP | ||
Life Cycle Stage | Removed | Discontinued | Discontinued at Digi-Key |