IC OPAMP GP 1 CIRCUIT TSOT6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
IC OPAMP GP 1 CIRCUIT TSOT6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
IC OPAMP GP 1 CIRCUIT TSOT6
IC OPAMP GP 1 CIRCUIT TSOT6
No. of Amplifiers:1 Amplifier; Bandwidth:1.05MHz; Slew Rate:0.85V/µs; Supply Voltage Range:3V to 50V; Amplifier Case Style:TSOT; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4098-1BUJZ-RL7 | ADA4098-1BUJZ-RL7 | ADA4098-1BUJZ-RL7 | ADA4098-1BUJZ-RL7 | ADA40981BUJZRL7 | 505-ADA4098-1BUJZ-RL7TR-ND | 49AK8201 |
Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Source Current (IS) | 0.1950 milliamps | 0.1950 milliamps | 0.1950 milliamps | ||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Package Type | SOT | SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT; SOT-23-6 Thin, TSOT-23-6 | |||
Number of Devices | 1 | ||||||
Supply Voltage (VS) | 50 volts |