Product Details
The ADA4177-1 single-channel, ADA4177-2 dual-channel, and ADA4177-4 quad-channel amplifiers feature low offset voltage (2 μV typical) and drift (1 μV/°C maximum), low input bias current, low noise, and low current consumption (500 μA typical). Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.
The inputs of the ADA4177-1/ADA4177-2/
Applications for these amplifiers include sensor signal conditioning (such as thermocouples, resistor thermal detectors (RTDs), and strain gages), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems.
The ADA4177-1/ADA4177-2/
Applications
Precision Amplifiers 30V Precision w/OVP EMI and RRO Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
Win Source Part Number: 991985-ADA4177-1ARZ-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 300 pA
Voltage - Input Offset: 3 µV
Current - Supply: 500µA
Current - Output / Channel: 25 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: ADA4177
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 36 V
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | ADA4177-1ARZ-R7 | ADA4177-1ARZ-R7 | ADA4177-1ARZ-R7 | 991985-ADA4177-1ARZ-R7 | 505-ADA4177-1ARZ-R7DKR-ND | ADA4177-1ARZ-R7 | ADA4177-1ARZ-R7 | ADA4177-1ARZ-R7 | ADA4177-1ARZ-R7 |
Product Name | OVP and EMI Protected, Precision, Low Noise and Bias Current Single Op Amp | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Amplifier - Op Amps |
Standards and Certifications | RoHS | ||||||||
Supply Voltage (VS) | 10 to 30 volts | 5 volts | ? to 18 volts | ||||||
GBW | 3.5 MHz | 3.5 MHz | 3.5 MHz | 3.5 MHz | |||||
Quiescent Current (IQ) | 500 microamps | ||||||||
VOS | 0.0600 millivolts | 0.0030 millivolts | 0.0030 millivolts | 0.0030 millivolts |