Product Details
The AD8624 is a quad, precision rail-to-rail output operational amplifier with a low supply current of only 350 μA maximum over temperature and supply voltages. It offers low offset, drift, and voltage noise combined with very low input bias currents over the full operating temperature range. With typical offset voltage of only 10 μV, offset drift of 0.5 μV/°C, and noise of only 0.2 μV p-p (0.1 Hz to 10 Hz), they are perfectly suited for applications where large error sources cannot be tolerated. Many systems can take advantage of the low noise, dc precision, and rail-to-rail output swing provided by the AD8622/AD8624 to maximize the signal-to-noise ratio and dynamic range for low power operation. The AD8622/ AD8624 are specified for the extended industrial temperature range of −40°C to +125°C. The AD8622 is available in lead-free 8-lead SOIC and MSOP packages, while the AD8624 is available in lead-free 14-lead TSSOP and 16-lead LFCSP packages.
Applications
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Low Pwr Prec RRO Quad
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Op Amp Quad Precision Low Power TSSOP14 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
Op Amp Quad Precision Low Power TSSOP14 - Amplifiers & Comparators - Operational Amplifiers
Op Amp Quad Precision Low Power TSSOP14 - Amplifiers & Comparators - Operational Amplifiers
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008540-AD8624ARUZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Slew Rate: 0.48 V/μs
Current - Input Bias: 45pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 215μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 560kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
No. of Amplifiers:4 Amplifier; Bandwidth:560kHz; Slew Rate:0.48V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | RS Components, Ltd. | DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8624ARUZ | AD8624ARUZ | AD8624ARUZ | AD8624ARUZ | 7591364P | 505-AD8624ARUZ-ND | AD8624ARUZ | 008540-AD8624ARUZ | 60AK7677 |
Product Name | Low Power, Precision Rail-to-Rail Output Quad Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8624ARUZ | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 5 to 36 volts | 30 volts | 2.5 to 15 volts | ||||||
GBW | 0.5600 MHz | 0.5600 MHz | 0.5600 MHz | 0.5600 MHz | |||||
Quiescent Current (IQ) | 215 microamps | ||||||||
IBIAS | 2.00E-4 µA | 4.50E-5 µA | 4.50E-5 µA |