Manufacturer: Analog Devices Inc.
Win Source Part Number: 1319693-ADA4098-1HUJ
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.85V/µs
Gain Bandwidth Product: 1.05 MHz
Current - Input Bias: 350 pA
Voltage - Input Offset: 15 µV
Current - Supply: 195µA
Current - Output / Channel: 50 mA
Supplier Device Package: TSOT-6
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 505-ADA4098-1HUJZ-RL
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 50 V
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
IC OPAMP GP 1 CIRCUIT TSOT6
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
IC OPAMP GP 1 CIRCUIT TSOT6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
No. of Amplifiers:1 Amplifier; Bandwidth:1.05MHz; Slew Rate:0.85V/µs; Supply Voltage Range:3V to 50V; Amplifier Case Style:TSOT; No. of Pins:6Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | 1319693-ADA4098-1HUJZ-RL7 | 505-ADA4098-1HUJZ-RL7DKR-ND | ADA4098-1HUJZ-RL7 | ADA4098-1HUJZ-RL7 | ADA4098-1HUJZ-RL7 | ADA4098-1HUJZ-RL7 | ADA40981HUJZRL7 | 49AK8203 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | ||||||
Source Current (IS) | 0.1950 milliamps | 0.1950 milliamps | 0.1950 milliamps | 0.1950 milliamps | ||||
VOS | 0.0150 millivolts | 0.0150 millivolts | ||||||
IBIAS | 3.50E-4 µA | 3.50E-4 µA | ||||||
GBW | 1.05 MHz | 1.05 MHz |