Product Details
The AD8663 / AD8667 / AD8669 are rail-to-rail output amplifiers that use the Analog Devices, Inc., patented DigiTrim® trimming technique to achieve low offset voltage. The AD8663 / AD8667 / AD8669 feature an extended operating range with supply voltages up to 16 V. They also feature low input bias current, low input offset voltage, and low current noise.
The combination of low offset, very low input bias current, and a wide supply range makes these amplifiers useful in a wide variety of applications usually associated with higher priced JFET amplifiers. Systems using high impedance sensors, such as photodiodes, benefit from the combination of low input bias current, low noise, low offset, and wide bandwidth.
The ability to operate the device for single (5 V to 16 V) or dual supplies (±2.5 V to ±8 V) supports many applications. The railto-rail outputs provide increased dynamic range to drive low frequency data converters. The low bias current drift is wellsuited for precision I-to-V converters. The combination of precision offset, offset drift, and low noise also make the op amps ideal for gain, dc offset adjust, and active filter in both instrumentation and medical applications. These low power op amps can be used in IR thermometers, pH and ORP instruments, pressure transducer front ends, and other sensor signal conditioning circuits that are used in remote or wireless applications.
The AD8663 / AD8667 / AD8669 are specified over the extended industrial temperature range of −40°C to +125°C. The single AD8663 is available in a narrow 8-lead SOIC package and a very thin, 8-lead LFCSP. The dual AD8667 is available in a narrow 8-lead SOIC package and an 8-lead MSOP. The quad AD8669 is available in a 14-lead SOIC and 14-lead small TSSOP.
Applications
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
OP Amp Quad GP R-R O/P 16V 14-Pin TSSOP - Amplifiers & Comparators - Operational Amplifiers
OP Amp Quad GP R-R O/P 16V 14-Pin TSSOP - Amplifiers & Comparators - Operational Amplifiers
OP Amp Quad GP R-R O/P 16V 14-Pin TSSOP - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 450uV Offset-Max, CMOS, PDSO14
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138856-AD8669ARUZ
Series: DigiTrim
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.3pA
Voltage - Input Offset: 40μV
Family Name: AD8669
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 0.3 V/μs
GBP - Gain Bandwidth Product: 540kHz
Dual Supply Voltage (±): 5 V ~ 16 V, ±2.5 V ~ 8 V
Alternative Parts (Cross-Reference): LMC6036IMTX; LMC6036IMT; TS924IPT;
Introduction Date: July 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14TSSOP
Precision Amplifiers Low Noise Prec 16V CMOS RR Quad
Analog Devices, Inc. | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD8669ARUZ | AD8669ARUZ-ND | 6977375 | AD8669ARUZ | AD8669ARUZ | AD8669ARUZ | 1138856-AD8669ARUZ | AD8669ARUZ | AD8669ARUZ |
Product Name | Quad, Low Noise, Precision, 16 V, CMOS, Rail-to-Rail Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8669ARUZ | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | ||
Standards and Certifications | RoHS | ||||||||
Supply Voltage (VS) | 5 to 16 volts | 6 to 15 volts | |||||||
GBW | 0.5400 MHz | 0.5200 MHz | 0.5400 MHz | 0.5400 MHz | |||||
Quiescent Current (IQ) | 285 microamps | ||||||||
IBIAS | 4.50E-5 µA | 3.00E-7 µA | 3.00E-7 µA |