Product Details
The AD8671/AD8672/AD8674
The AD8671/AD8672/AD8674
Applications for these amplifiers include high quality PLL filters, precision filters, medical and analytical instrumentation, precision power supply controls, ATE, data acquisition, and precision controls as well as professional quality audio.
The AD8671/AD8672 are specified over the extended industrial temperature range (−40°C to +125°C), and the AD8674 is specified over the industrial temperature range (−40°C to +85°C).
The AD8671/AD8672 are available in the 8-lead SOIC and 8-lead MSOP packages. The AD8674 is available in 14-lead SOIC and 14-lead TSSOP packages.
Surface-mount devices in MSOP packages are available in tape and reel only.
Applications
IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 137290-AD8674ARUZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 3nA
Voltage - Input Offset: 20μV
Family Name: AD8674
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): MC33079DT; NJM2060V-TE2; NJM#2060V-TE1; NJM#2060V-TE2 ;
Introduction Date: February 22, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Precision Amplifiers Prec Low Noise Low Input Bias Crnt Quad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
OP Amp Quad GP15V 14-Pin TSSOP - Amplifiers & Comparators - Operational Amplifiers
OP Amp Quad GP15V 14-Pin TSSOP - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
OP Amp Quad GP15V 14-Pin TSSOP - Amplifiers & Comparators - Operational Amplifiers
General Purpose Amplifier 4 Circuit 14-TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:4V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Richardson RFPD | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8674ARUZ | AD8674ARUZ | 137290-AD8674ARUZ | AD8674ARUZ | AD8674ARUZ | 7097310 | 505-AD8674ARUZ-ND | AD8674ARUZ | 60AK7766 |
Product Name | Precision Low Noise, Low Input Bias Current, Quad Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8674ARUZ | Precision Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 8 to 36 volts | 36 volts | 10 to 36 volts | ||||||
GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||||
Quiescent Current (IQ) | 3500 microamps | ||||||||
VOS | 0.0750 millivolts | 0.0200 millivolts | 0.0200 millivolts |