Product Details
The AD8671/AD8672/AD8674
The AD8671/AD8672/AD8674
Applications for these amplifiers include high quality PLL filters, precision filters, medical and analytical instrumentation, precision power supply controls, ATE, data acquisition, and precision controls as well as professional quality audio.
The AD8671/AD8672 are specified over the extended industrial temperature range (−40°C to +125°C), and the AD8674 is specified over the industrial temperature range (−40°C to +85°C).
The AD8671/AD8672 are available in the 8-lead SOIC and 8-lead MSOP packages. The AD8674 is available in 14-lead SOIC and 14-lead TSSOP packages.
Surface-mount devices in MSOP packages are available in tape and reel only.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077293-AD8674ARZ
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 3nA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
AD8674 quad precision VLN SMT op amp - Amplifiers & Comparators - Operational Amplifiers
AD8674 quad precision VLN SMT op amp - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
AD8674 quad precision VLN SMT op amp - Amplifiers & Comparators - Operational Amplifiers
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Prec Low Noise Low Input Bias Crnt Quad
No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:4V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8674ARZ | AD8674ARZ | 077293-AD8674ARZ | 4967783 | AD8674ARZ | AD8674ARZ | AD8674ARZ | AD8674ARZ | 505-AD8674ARZ-ND | AD8674ARZ | 60AK7768 |
Product Name | Precision Low Noise, Low Input Bias Current, Quad Op Amp | Amplifier - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8674ARZ | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||||
Supply Voltage (VS) | 8 to 36 volts | 10 to 36 volts | 36 volts | 10 to 36 volts | |||||||
GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||||
Quiescent Current (IQ) | 3500 microamps | ||||||||||
VOS | 0.0750 millivolts | 0.0200 millivolts | 0.0200 millivolts | 0.0200 millivolts |