Product Details
The AD8510/AD8512/AD8513
The combination of low offsets, low noise, and very low input bias currents makes these amplifiers especially suitable for high impedance sensor amplification and precise current measurements using shunts. The combination of dc precision, low noise, and fast settling time results in superior accuracy in medical instruments, electronic measurement, and automated test equipment. Unlike many competitive amplifiers, the AD8510/AD8512/AD8513
Fast slew rate and great stability with capacitive loads make the AD8510/AD8512/AD8513
The AD8510/AD8512 are both available in 8-lead narrow SOIC_N and 8-lead MSOP packages. MSOP-packaged parts are only available in tape and reel. The AD8513 is available in 14-lead SOIC_N and TSSOP packages.
The AD8510/AD8512/AD8513
Applications
J-FET Amplifier 2 Circuit 8-MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Precision Amplifiers Lo Noise-Inpt Bias Crnt Wide BW JFET DL
J-FET Amplifier 2 Circuit 8-MSOP
J-FET Amplifier 2 Circuit 8-MSOP
J-FET Amplifier 2 Circuit 8-MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008478-AD8512ARMZ-RE
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 100μV
Family Name: AD8512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TA75W558FU(BRA,F); NJM8512AR; NJM8065RB1; NJM8502R;
Introduction Date: June 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 2 CIRCUIT 8MSOP
IC OPAMP JFET 2 CIRCUIT 8MSOP
8MHz 100uV 25pA MSOP-8 FET InputAmplifiers ROHS
IC OPAMP JFET 2 CIRCUIT 8MSOP
No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8512ARMZ-REEL | AD8512ARMZ-REEL | AD8512ARMZ-REEL | AD8512ARMZ-REEL | AD8512ARMZ-REELTR-ND | 008478-AD8512ARMZ-REEL | AD8512ARMZ-REEL | AD8512ARMZ-REEL | AD8512ARMZ-REEL | AD8512ARMZ-REEL | 60AK7550 |
Product Name | Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Dual Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8512ARMZ-REEL | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Operational Amplifier/Comparator >> FET InputAmplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards and Certifications | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 9 to 30 volts | 4.5 to 18 volts | 10 volts | 10 to 30 volts | |||||||
GBW | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||||||
Quiescent Current (IQ) | 2500 microamps | ||||||||||
IBIAS | 8.00E-5 µA | 2.50E-5 µA | 2.50E-5 µA | 2.50E-5 µA |