Product Details
The AD8027/AD8028 are high speed amplifiers with rail-to-rail input and output that operate on low supply voltages and are optimized for high performance and a wide dynamic signal range. The AD8027/AD8028 have low noise (4.3 nV/√Hz, 1.6 pA/√Hz) and low distortion (120 dBc at 1 MHz). In applications that use a fraction of or use the entire input dynamic range and require low distortion, the AD8027/AD8028 are ideal choices.
Many rail-to-rail input amplifiers have an input stage that switches from one differential pair to another as the input signal crosses a threshold voltage, which causes distortion. The AD8027/AD8028 have a unique feature that allows the user to select the input crossover threshold voltage through the DISABLE /SELECT pin ( DISABLE /SELECT x in the 10-lead MSOP, hereafter referred to as DISABLE /SELECT throughout this data sheet). This feature controls the voltage at which the complementary transistor input pairs switch. The AD8027/AD8028 also have intrinsically low crossover distortion.
With their wide supply voltage range (2.7 V to 12 V) and wide bandwidth (190 MHz), the AD8027/AD8028 amplifiers are designed to work in a variety of applications where speed and performance are needed on low supply voltages. The high performance of the AD8027/AD8028 is achieved with a quiescent current of only 6.5 mA (typical) per amplifier. The AD8027/AD8028 have a shutdown mode that is controlled via the DISABLE /SELECT pin.
The AD8027/AD8028 are available in 8-lead SOIC, 6-lead SOT-23, and 10-lead MSOP packages. The AD8028WARMZ-R7 is an automotive grade version, qualified for automotive applications. See the Automotive Products section for more details. The AD8027/AD8028 family is designed to work over the extended temperature range of −40°C to +125°C.
Applications
VIDEO AMPLIFIER, 1 CHANNEL(S), P
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077127-AD8027ARTZ-RE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 190MHz
Amplifier Type: Voltage Feedback
Slew Rate: 100 V/μs
Current - Input Bias: 4μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 6.5mA
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): AD8027ARTZ;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
High Speed Operational Amplifiers Low Distortion Hi Spd RRIO
IC OPAMP VFB 1 CIRCUIT SOT23-6
Low Distortion, High Speed Rail-to-Rail Input/Output Amplifier
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail SOT-23-6
No. of Amplifiers:1 Amplifier; Bandwidth:190MHz; Slew Rate:100V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8027ARTZ-REEL7 | AD8027ARTZ-REEL7 | 077127-AD8027ARTZ-REEL7 | AD8027ARTZ-REEL7 | AD8027ARTZ-REEL7 | AD8027ARTZ-R7 | AD8027ARTZ-REEL7 | AD8027ARTZ-REEL7 | AD8027ARTZ-REEL7CT-ND | 47AK1359 |
Product Name | Low Distortion, High Speed Rail-to-Rail Input/Output Amplifier | Integrated Circuits | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8027ARTZ-REEL7 | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 volts | |||||
VOS | 0.9000 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
Quiescent Current (IQ) | 6500 microamps | |||||||||
GBW | 190 MHz | 190 MHz |