Richardson RFPD Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
1 nV/?Hz, Low Power Operational Amplifier
30V Auto-zero, Rail-to-Rail Output Precision Amplifier
30V Low Noise, Low Power RRIO Dual Op Amp
4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Amplifier. The single ADA4077-4 amplifier features extremely low offset voltage and drift, and low input bias current, noise, and power...
High Voltage, Precision Operational Amplifier. The ADA4700-1 is a high voltage, precision, single-channel operational amplifier with a wide operating voltage range (±5 V to ±50 V) and relatively high output...
Low Noise, 1 GHz FastFET Op Amps
Low Noise, Precision, Rail-to-Rail Output, JFET Op Amp
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The ADA4077-2 is a dual amplifier featuring extremely low offset voltage and drift and low input bias current, noise, and power consumption.
The ADA4500-2 is a dual 10 MHz, 14.5 nV/√Hz, low power amplifier featuring rail-to-rail input and output swings while operating from a 2.7 V to 5.5 V single power supply.
The ADA4528-1/ADA4528-2 are ultralow noise, zero-drift operational amplifiers featuring rail-to-rail input and output swing. With an offset voltage of 2.5 μV, offset voltage drift of 0.015 μV/°C, and typical noise...
The ADA4805-1 is a high speed voltage feedback, rail-to-rail output amplifier with an exceptionally low quiescent current of 500 μA, making it ideal for low power, high resolution data conversion...
The ADA4805-2 is a high speed voltage feedback, rail-to-rail output amplifier with an exceptionally low quiescent current of 500 μA, making it ideal for low power, high resolution data conversion...
The ADA4807-1 is a low power, low noise, rail-to-rail voltage feedback amplifier with exceptionally high performance. It is designed to have the lowest input noise among high speed, rail-to-rail amplifiers...
The ADA4807-2 is a low power, low noise, rail-to-rail voltage feedback amplifier with exceptionally high performance. It is designed to have the lowest input noise among high speed, rail-to-rail amplifiers...

<< Prev Next >>