Product Details
The AD8397 has two voltage feedback operational amplifiers capable of driving heavy loads with excellent linearity. The common-emitter, rail-to-rail output stage surpasses the output voltage capability of typical emitter-follower output stages and can swing to within 0.5 V of either rail while driving a 25 Ω load. The low distortion, high output current, and wide output dynamic range make the AD8397 ideal for applications that require a large signal swing into a heavy load.
Fabricated with ADI's high speed eXtra Fast Complementary Bipolar High Voltage (XFCB-HV) process, the high bandwidth and fast slew rate of the AD8397 keep distortion to a minimum while also dissipating minimum power. The AD8397 is available in a standard 8-lead SOIC package and, for higher power applications, a thermally enhanced 8-lead SOIC EPAD package. Both packages can operate from -40°C to +85°C.
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC-EP
Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SOIC-EP
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC OPAMP VFB 2 CIRCUIT 8SOIC
High Speed Operational Amplifiers RR Hi Output Current
200pA Dual 69MHz 35MHz SOIC-8-EP Operational Amplifier ROHS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 24 V
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 53V/µs
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 24 V
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 53V/µs
A wide range of high current and high power operational amplifiers from Analog Devices. These op-amps are capable of driving low impedance loads and many can be operated from higher voltage supply rails than general purpose devices. Typical applications include power FET drivers, headphone amplifiers, ultrasound and piezo drivers, ASIC input or output amplifiers, waveform generation, automated test equipment (ATE) and instrumentation.
Amplifier Type = Low Noise
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 5 - 24 V
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±12 V, ±3 V, ±5 V, ±9 V
Typical Slew Rate = 53V/µs
Delivery on production packaging - Tube. This product is non-returnable.
No. of Amplifiers:2 Amplifier; Bandwidth:69MHz; Slew Rate:53V/µs; Supply Voltage Range:3V to 24V, ± 1.5V to ± 12V; Amplifier Case Style:NSOIC-EP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Richardson RFPD | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8397ARDZ | AD8397ARDZ | 505-AD8397ARDZ-ND | AD8397ARDZ | AD8397ARDZ | AD8397ARDZ | AD8397ARDZ | AD8397ARDZ | AD8397ARDZ | 400964 | 60AK7446 |
Product Name | Rail-to-Rail, High Output Current Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | High Speed Operational Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Amplifier - Op Amps | No. Of Amplifiers Analog Devices | |
Standards | RoHS | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 3 to 25.2 volts | 3 volts | 3 to 24 volts | 5 to 24 volts | |||||||
VOS | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
IBIAS | 0.2000 µA | 2.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA | |||||||
Quiescent Current (IQ) | 11000 microamps |