Product Details
The single ADA4077-1, dual ADA4077-2, and quad ADA4077-4 amplifiers feature extremely low offset voltage and drift, and low input bias current, noise, and power consumption. Outputs are stable with capacitive loads of more than 1000 pF with no external compensation.
Applications for this amplifier include sensor signal conditioning (such as thermocouples, resistance temperature detectors (RTDs), strain gages), process control front-end amplifiers, and precision diode power measurement in optical and wireless transmission systems. The ADA4077-1/ADA4077-2/
Unlike other amplifiers, the ADA4077-1/ADA4077-2/
The ADA4077-1 and ADA4077-2 are available in an 8-lead SOIC package, including the B grade, and in an 8-lead MSOP (A grade only). The ADA4077-4 is offered in a 14-lead TSSOP and a 14-lead SOIC package.
Applications
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Next Generation OPxx77 Wide BW Amp
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
OP Amp Quad GP 5V 14-Pin SOIC N - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
OP Amp Quad GP 5V 14-Pin SOIC N - Amplifiers & Comparators - Operational Amplifiers
OP Amp Quad GP 5V 14-Pin SOIC N - Amplifiers & Comparators - Operational Amplifiers
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013863-ADA4077-4ARZ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 400pA
Voltage - Input Offset: 15μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 400μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 3.6MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 105uV Offset-Max, BIPolar, PDSO14
No. of Amplifiers:4 Amplifier; Bandwidth:3.6MHz; Slew Rate:1.2V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | ADA4077-4ARZ | ADA4077-4ARZ | ADA4077-4ARZ | 505-ADA4077-4ARZ-ND | ADA4077-4ARZ | ADA4077-4ARZ | 8224396P | 1013863-ADA4077-4ARZ | ADA4077-4ARZ | 60AK4447 |
Product Name | 4 MHz, 7 nV/√Hz, Low Offset and Drift, High Precision Quad Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Amplifier - Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4077-4ARZ | No. Of Amplifiers Analog Devices | ||
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 5 to 30 volts | 5 volts | 2.5 to 15 volts | |||||||
GBW | 3.9 MHz | 3.6 MHz | 3.9 MHz | 3.6 MHz | ||||||
Quiescent Current (IQ) | 400 microamps | |||||||||
VOS | 0.0500 millivolts | 0.0150 millivolts | 0.0150 millivolts |