Product Details
The AD8038 (single) and AD8039 (dual) amplifiers are high speed (350 MHz) voltage feedback amplifiers with an exceptionally low quiescent current of 1.0 mA/amplifier typical (1.5 mA maximum). The AD8038 single amplifier in the 8-lead SOIC package has a disable feature. Despite being low power and low cost, the amplifier provides excellent overall performance. Additionally, it offers a high slew rate of 425 V/μs and a low input offset voltage of 3 mV maximum.
The Analog Devices, Inc., proprietary XFCB process allows low noise operation (8 nV/√Hz and 600 fA/√Hz) at extremely low quiescent currents. Given a wide supply voltage range (3 V to 12 V), wide bandwidth, and small packaging, the AD8038 and AD8039 amplifiers are designed to work in a variety of applications where power and space are at a premium.
The AD8038 and AD8039 amplifiers have a wide input common-mode range of 1 V from either rail and swing to within 1 V of each rail on the output. These amplifiers are optimized for driving capacitive loads up to 15 pF. If driving larger capacitive loads, a small series resistor is needed to avoid excessive peaking or overshoot.
The AD8039 amplifier is available in a 8-lead SOT-23 package, and the single AD8038 is available in both an 8-lead SOIC and a 5-lead SC70 package. These amplifiers are rated to work over the industrial temperature range of −40°C to +85°C.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 089380-AD8039ARTZ-RE
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 425 V/μs
Current - Input Bias: 400pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 3 V to 12 V, ±1.5 V to 6 V
Operating Supply Current: 1mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 2 Circuit SOT-23-8
IC OPAMP VFB 2 CIRCUIT SOT23-8
IC OPAMP VFB 2 CIRCUIT SOT23-8
IC OPAMP VFB 2 CIRCUIT SOT23-8
High Speed Operational Amplifiers Low Pwr 350MHz VTG Feedback
Low Power, 350 MHz Voltage Feedback AmplifiersAmplifier
Voltage Feedback Amplifier 2 Circuit SOT-23-8
Voltage Feedback Amplifier 2 Circuit SOT-23-8
Voltage Feedback Amplifier 2 Circuit SOT-23-8
No. of Amplifiers:2 Amplifier; Bandwidth:350MHz; Slew Rate:425V/µs; Supply Voltage Range:3V to 12V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8039ARTZ-REEL7 | 089380-AD8039ARTZ-REEL7 | AD8039ARTZ-REEL7 | AD8039ARTZ-REEL7 | AD8039ARTZ-REEL7 | AD8039ARTZ-REEL7 | AD8039ARTZ-REEL7 | AD8039ARTZ-R7 | 505-AD8039ARTZ-REEL7TR-ND | 60AK7220 |
Product Name | Low Power, 350 MHz Voltage Feedback Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8039ARTZ-REEL7 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | High Speed Operational Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 3 to 12 volts | 3 to 12 volts | 3 volts | 3 to 12 volts | 3 to 12 volts | |||||
IBIAS | 0.7500 µA | 4.00E-4 µA | 0.4000 µA | 0.4000 µA | ||||||
Quiescent Current (IQ) | 1000 microamps | |||||||||
GBW | 170 MHz | 350 MHz |