IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 144655-AD8668ARUZ
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 5 V to 16 V, ±2.5 V to 8 V
Operating Supply Current: 1.15mA
Channel Output Current: 140mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Precision Amplifiers 16V 4MHz RRO Quad
16V, 4 MHz Rail-To-Rail Output Amplifier
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 4 CIRCUIT 14TSSOP
A range of low input bias current and monolithic electrometer operational amplifiers from Analog Devices. These op amps feature high input impedance and ultra-low input bias currents and are suitable for applications such as electrometer amplifiers, photodiode preamplifiers, pH electrode buffers and transimpedance amplifiers.
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 6 - 15 V
Typical Gain Bandwidth Product = 4MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 3.5V/µs
A range of low input bias current and monolithic electrometer operational amplifiers from Analog Devices. These op amps feature high input impedance and ultra-low input bias currents and are suitable for applications such as electrometer amplifiers, photodiode preamplifiers, pH electrode buffers and transimpedance amplifiers.
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 6 - 15 V
Typical Gain Bandwidth Product = 4MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 3.5V/µs
Delivery on production packaging - Tube. This product is non-returnable.
A range of low input bias current and monolithic electrometer operational amplifiers from Analog Devices. These op amps feature high input impedance and ultra-low input bias currents and are suitable for applications such as electrometer amplifiers, photodiode preamplifiers, pH electrode buffers and transimpedance amplifiers.
Mounting Type = Surface Mount
Package Type = TSSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 4
Pin Count = 14
Typical Single Supply Voltage = 6 - 15 V
Typical Gain Bandwidth Product = 4MHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±3 V, ±5 V
Typical Slew Rate = 3.5V/µs
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:3.5V/µs; Supply Voltage Range:5V to 16V, ± 2.5V to ± 8V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Rochester Electronics | Richardson RFPD | LIXINC Electronics Co., Limited | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8668ARUZ | 144655-AD8668ARUZ | AD8668ARUZ | AD8668ARUZ | AD8668ARUZ | AD8668ARUZ | 7097307 | 505-AD8668ARUZ-ND | AD8668ARUZ | AD8668ARUZ | 60AK7757 |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8668ARUZ | Precision Amplifiers | Amplifier - Op Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | ||
Supply Voltage (VS) | 5 volts | 5 to 16 volts | 5 to 16 volts | 6 to 15 volts | |||||||
Slew Rate | 3.50E-6 V/µs | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | 3.5 V/µs | |||||
Package Type | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP14 | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||||
Life Cycle Stage | Active | Active | Active | Active | Active | ||||||
Source Current (IS) | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps | 1.15 milliamps |