Infineon Technologies AG Datasheets for Insulated Gate Bipolar Transistors (IGBT)
Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more
| Product Name | Notes |
|---|---|
| 1200 V IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 25 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise... | |
| 1200 V, 15 A IGBT with anti-parallel diode in TO-247 package Hard-switching 1200 V, 15 A high speed TRENCHSTOP™ IGBT6 in a TO-247 package co-packed with a very soft and... | |
| 1200 V, 40 A IGBT with anti-parallel diode in TO-247 package Hard-switching 1200 V, 40 A high speed TRENCHSTOP™ IGBT6 in a TO-247 package co-packed with a soft and fast... | |
| 1200 V, 40 A IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 40 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the... | |
| 1200 V, 40 A IGBT with anti-parallel diode in TO-247PLUS package Hard-switching 1200 V, 40 A HighSpeed 3 H3 in TO-247PLUS package with soft, fast anti-parallel emitter controlled diode. Summary... | |
| 1200 V, 40 A IGBT7 S7 with anti-parallel diode in TO-247 package Hard-switching 1200 V, 40 A TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers... | |
| 1200 V, 50 A IGBT with anti-parallel diode in TO-247PLUS package Hard-switching 1200 V, 50 A HighSpeed 3 H3 with anti-parallel diode in TO-247PLUS package. The TO-247PLUS has the same... | |
| 1200 V, 50 A IGBT7 S7 with anti-parallel diode in TO-247 package Hard-switching 1200 V, 50 A TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers... | |
| 1200 V, 75 A IGBT with anti-parallel diode in TO-247 package Hard-switching 1200 V, 75 A HighSpeed 3 H3 in a TO-247 package co-packed with a soft and fast recovery... | |
| 1200 V, 8 A IGBT7 S7 with anti-parallel diode in TO-247 package Hard-switching 1200 V, 8 A TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers... | |
| 1350 V, 20 A IGBT Discrete with anti-parallel diode in TO-247 package The Reverse Conducting R5 1350 V, 20 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a... | |
| 1350 V, 30 A IGBT with anti-parallel diode in TO-247 package The Reverse Conducting R5 1350 V, 30 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO-247... | |
| 1350 V, 40 A IGBT with anti-parallel diode in TO-247 package The Reverse Conducting R5 1350 V, 40 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a TO-247... | |
| 600 V IGBT with anti-parallel diode in TO-247 package High speed 600 V, 30 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO-247 package provides the best compromise... | |
| 600 V IGBT with anti-parallel diode in TO-247 package High speed 600 V, 40 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO-247 package provides the best compromise... | |
| 600 V IGBT with anti-parallel diode in TO-247 package High speed 600 V, 50 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO-247 package provides the best compromise... | |
| 600 V IGBT with anti-parallel diode in TO-247 package High speed 600 V, 75 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO-247 package provides the best compromise... | |
| 600 V IGBT with anti-parallel diode in TO263 package High speed 600 V, 20 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO263 D2PAK package provides... | |
| 600 V, 10 A IGBT Discrete with anti-parallel diode in TO220 Full-Pak package Hard-switching 600 V, 10 A TRENCHSTOP™ IGBT3 copacked with full-rated external free-wheeling diode in a TO220 Full-Pak... | |
| 600 V, 10 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 10 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically... | |
| 600 V, 120 A IGBT discrete with anti-parallel diode in TO-247PLUS package Hard switching 600 V, 120 A TRENCHSTOP™ IGBT technology in a TO-247PLUS package for higher current capability. The... | |
| 600 V, 15 A IGBT discrete with anti-parallel diode in TO220 package Hard-switching 600 V, 15 A TRENCHSTOP™ IGBT3 copacked with full-rated free-wheeling diode in a TO220 package, leads to... | |
| 600 V, 15 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 15 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically... | |
| 600 V, 15 A IGBT with anti-parallel diode in TO-220 Full-Pak package Hard-switching 600 V, 15 A TRENCHSTOP™ IGBT3 Discrete copacked with full-rated external free-wheeling diode in a TO-220 Full-Pak... | |
| 600 V, 20 A IGBT discrete with anti-parallel diode in TO-247 package Hard-switching 600 V, 20 A TRENCHSTOP™ IGBT3 copacked with full-rated free-wheeling diode in a TO-247 package, leads to... | |
| 600 V, 3 A IGBT Discrete with Reverse Conducting Drive 2-diode in SOT-223 package RC Drives 2 600 V, 3 A IGBT Discrete in PG- SOT-223 package. The RC-D2 with... | |
| 600 V, 30 A IGBT discrete with anti-parallel diode in TO-247 package Hard-switching 600 V, 30 A TRENCHSTOP™ IGBT3 copacked with full-rated free-wheeling diode in a TO-247 package, leads to... | |
| 600 V, 30 A IGBT with anti-parallel diode in TO-247 package Hard-switching 600 V, 30 A high speed TRENCHSTOP™ IGBT3 co-packed with Rapid 1 fast and soft anti-parallel diode in... | |
| 600 V, 4 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 4 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically... | |
| 600 V, 40 A IGBT with anti-parallel diode in TO-247 package High speed switching 600 V, 40 A third generation TRENCHSTOP™ IGBT copacked with Rapid 1 fast and soft antiparallel... | |
| 600 V, 40 A IGBT with anti-parallel diode in TO-247 package Speed-switching 600 V, 40 A high speed third generation TRENCHSTOP™ IGBT copacked with Rapid 1 fast and soft antiparallel... | |
| 600 V, 50 A IGBT discrete with anti-parallel diode in TO-247 package Hard-switching 600 V, 50 A TRENCHSTOP™ IGBT3 copacked with full-rated free-wheeling diode in a TO-247 package, leads to... | |
| 600 V, 50 A IGBT with anti-parallel diode in TO-247 package High speed 600 V, 50 A hard-switching TRENCHSTOP™ IGBT3 Discrete copacked with anti-parallel diode in a TO-247 advanced isolation... | |
| 600 V, 50 A IGBT with anti-parallel diode in TO-247 High speed switching 600 V, 50 A third generation TRENCHSTOP™ IGBT copacked with Rapid 1 fast and soft antiparallel diode... | |
| 600 V, 6 A IGBT discrete with anti-parallel diode in TO220 package Hard-switching 600 V, 6 A TRENCHSTOP™ IGBT3 copacked with full-rated free-wheeling diode in a TO220 package, leads to... | |
| 600 V, 6 A IGBT Discrete with Reverse Conducting Drive 2-diode in TO-252 package RC Drives 2 600 V, 6 A IGBT Discrete in PG-TO252-3 package. RC-D2 with the monolithically... | |
| 600 V, 60 A IGBT with anti-parallel diode in TO-247 package High speed 600 V, 50 A hard-switching TRENCHSTOP™ IGBT3 Discrete co-packed with Rapid 1 fast and soft anti-parallel diode... | |
| 600 V, 75 A IGBT with anti-parallel diode in TO-247 package High speed 600 V, 75 A hard-switching TRENCHSTOP™ IGBT3 Discrete copacked with anti-parallel diode in a TO-247 advanced isolation... | |
| 650 V IGBT with anti-parallel diode in TO-247 package High Speed 650 V, 40 A hard-switching TRENCHSTOPTM IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a... | |
| 650 V IGBT with anti-parallel diode in TO-247 package High Speed 650 V, 50 A hard-switching TRENCHSTOPTM IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a... | |
| 650 V, 15 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 15 A hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode... | |
| 650 V, 15 A IGBT with anti-parallel diode in TO-247 package High Speed 650 V, 15 A hard-switching TRENCHSTOP™ IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in... | |
| 650 V, 15 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 15 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full rated current... | |
| 650 V, 20 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 20 A TRENCHSTOP™ IGBT7 discrete in TO-247 package with soft EC7 diode inside. This price performance... | |
| 650 V, 20 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 20 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 20 A IGBT with anti-parallel diode in TO263 package Hard-switching 650 V, 20 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full... | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 30 A TRENCHSTOP™ 5 fast IGBT in a TO-220 package copacked with fast and soft... | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 30 A TRENCHSTOP™ 5 IGBT in a TO-220 package copacked with fast and soft RAPID... | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 30 A TRENCHSTOP™ IGBT7 discrete in TO-247 package with soft EC7 diode inside. This price performance... | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-247 package High speed 650 V, 30 A reverse conducting TRENCHSTOP™ 5 WR5 IGBT in TO-247 package. The Reverse Conducting TRENCHSTOP™ | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 30 A reverse conducting TRENCHSTOP™ 5 WR5 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 30 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 30 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 30 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full... | |
| 650 V, 40 A IGBT in TO-247 advanced isolation package Hard-switching 650 V, 40 A TRENCHSTOP™ 5 H5 IGBT discrete in TO-247 advanced isolation package is the highest efficiency discrete... | |
| 650 V, 40 A IGBT in TO-247 advanced isolation package Hard-switching 650 V, 40 A TRENCHSTOP™ 5 S5 IGBT discrete in TO-247 advanced isolation package addresses applications switching between 10... | |
| 650 V, 40 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 40 A TRENCHSTOP™ IGBT7 discrete in TO-247 package with soft EC7 diode inside. This price performance... | |
| 650 V, 40 A IGBT with anti-parallel diode in TO-247 package High speed 650 V, 40 A reverse conducting TRENCHSTOP™ 5 WR5 IGBT in TO-247 package. The Reverse Conducting TRENCHSTOP™ | |
| 650 V, 40 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 40 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 40 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 40 A TRENCHSTOP™ 5 high speed IGBT discrete in D2Pak (TO263) package copacked with... | |
| 650 V, 40 A IGBT with anti-parallel diode in TO-263 package Hard-switching 650 V, 40 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package with full rated... | |
| 650 V, 40 A IGBT with anti-parallel diode in TO263 package Hard-switching 650 V, 40 A TRENCHSTOP™ 5 high speed IGBT in D2Pak (TO263) package copacked with full... | |
| 650 V, 40 A IGBT with monolithically integrated diode in TO-247 package Reverse Conducting R6 650 V, 40 A IGBT in TO-247 package with monolithically integrated diode is designed to... | |
| 650 V, 50 A IGBT Discretes with anti-parallel diode in TO-247 package The Reverse Conducting R5 650 V, 50 A RC-H5 IGBTs with monolithically integrated reverse conducting diode in a... | |
| 650 V, 50 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 50 A TRENCHSTOP™ 5 H5 IGBT discrete in TO-247 advanced isolation package is the highest efficiency... | |
| 650 V, 50 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 50 A TRENCHSTOP™ 5 S5 IGBT discrete in TO-247 advanced isolation package addresses applications switching between... | |
| 650 V, 50 A IGBT with anti-parallel diode in TO-247 package High speed 650 V, 50 A reverse conducting TRENCHSTOP™ 5 WR5 IGBT in TO-247 package. The Reverse Conducting TRENCHSTOP™ | |
| 650 V, 50 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 50 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 60 A IGBT in TO-247 advanced isolation package Hard-switching 650 V, 60 A TRENCHSTOP™ 5 S5 IGBT discrete in TO-247 advanced isolation package addresses applications switching between 10... | |
| 650 V, 60 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 60 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 70 A IGBT with anti-parallel diode in TO-247-3-HCC package High speed 650 V, 70 A reverse conducting TRENCHSTOP™ 5 WR6 IGBT in high creepage and clearance TO-247-3-HCC package. | |
| 650 V, 75 A IGBT Discrete with CoolSiC™ diode 650 V, 75 A TRENCHSTOP™ 5 H5 IGBT co-packed with half-rated 6th generation CoolSiC™ Schottky barrier diode in TO-247-3 package. The... | |
| 650 V, 75 A IGBT in TO-247 advanced isolation package Hard-switching 650 V, 75 A TRENCHSTOP™ 5 H5 IGBT discrete in TO-247 advanced isolation package is the highest efficiency discrete... | |
| 650 V, 75 A IGBT in TO-247 advanced isolation package Hard-switching 650 V, 75 A TRENCHSTOP™ 5 S5 IGBT discrete in TO-247 advanced isolation package addresses applications switching between 10... | |
| 650 V, 75 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 75 A TRENCHSTOP™ 5 S5 IGBT discrete in a TO-247 advanced isolation package addresses applications switching... | |
| 650 V, 75 A IGBT with anti-parallel diode in TO-247 package Hard-switching 650 V, 75 A TRENCHSTOP™ IGBT7 discrete in TO-247 package with soft EC7 diode inside. This price performance... | |
| 650 V, 8 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 8 A hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode... | |
| 670 V, 30 A TRENCHSTOP™ IGBT7 PR7 in TO-247-3pin high creepage and clearance package is specifically optimized for boost PFC stage like RAC / CAC and HVAC application. It's the... | |
| 670 V, 40 A TRENCHSTOP™ IGBT7 PR7 in TO-247-3pin high creepage and clearance package is specifically optimized for boost PFC stage like RAC / CAC and HVAC application. It's the... | |
| 670 V, 50 A TRENCHSTOP™ IGBT7 PR7 in TO-247-3pin high creepage and clearance package is specifically optimized for boost PFC stage like RAC / CAC and HVAC application. It's the... | |
| 670 V, 60 A TRENCHSTOP™ IGBT7 PR7 in TO-247-3pin high creepage and clearance package is specifically optimized for boost PFC stage like RAC / CAC and HVAC application. It's the... | |
| 670 V, 70 A TRENCHSTOP™ IGBT7 PR7 in TO-247-3pin high creepage and clearance package is specifically optimized for boost PFC stage like RAC / CAC and HVAC application. It's the... | |
| Applications General purpose motor drive - variating frequency and voltage Uninterruptible power supplies (UPS) 650 V, 20 A IGBT with anti-parallel diode in TO-220 package High Speed 650 V, 20... | |
| Hard-switching 1200 V, 100 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-4pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power... | |
| Hard-switching 1200 V, 100 A TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers low VCEsat to achieve very low conduction losses in target applications... | |
| Hard-switching 1200 V, 120 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-3pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power... | |
| Hard-switching 1200 V, 120 A TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers low VCEsat to achieve very low conduction losses in target applications... | |
| Hard-switching 1200 V, 140 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-3pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power... | |
| Hard-switching 1200 V, 40 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247 3pin package technology has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic,... | |
| Hard-switching 1200 V, 50 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247 3pin package technology has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic,... | |
| Hard-switching 1200 V, 50 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS 3pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible... | |
| Hard-switching 1200 V, 75 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247 3pin package technology has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic,... | |
| Hard-switching 1200 V, 75 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-3pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power... | |
| Hard-switching 1200 V, 75 A TRENCHSTOP™ IGBT7 S7 discrete in TO-247 package with EC7 diode inside. It offers low VCEsat to achieve very low conduction losses in target applications... | |
| Hard-switching 600 V, 75 A single TRENCHSTOP™ IGBT3 in a TO-247 package, leads to significant improvement of static as well as dynamic performance of the device, due to combination of... | |
| Hard-switching 650 V, 100 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247-3 High Creepage Clearance (HCC) package technology has been developed to fulfill the demand in green & efficient energy applications,... | |
| Hard-switching 650 V, 120 A TRENCHSTOP™ IGBT7 H7 discrete in TO247PLUS-3 package has been developed to fulfill the demand in green & efficient energy applications, while also offering significant improvements... | |
| Hard-switching 650 V, 120 A TRENCHSTOP™ IGBT7 H7 discrete in TO247PLUS-4 package technology has been developed to fulfill the demand in green & efficient energy applications, while also offering significant... | |
| Hard-switching 650 V, 150 A TRENCHSTOP™ IGBT7 H7 discrete in TO247PLUS-3 package has been developed to fulfill the demand in green & efficient energy applications, while also offering significant improvements... | |
| Hard-switching 650 V, 40 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247-3 High Creepage Clearance (HCC) package technology has been developed to fulfill the demand in green & efficient energy applications,... | |
| Hard-switching 650 V, 50 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247-3 High Creepage Clearance (HCC) package technology has been developed to fulfill the demand in green & efficient energy applications,... | |
| Hard-switching 650 V, 75 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247-3 High Creepage Clearance (HCC) package technology has been developed to fulfill the demand in green & efficient energy applications,... | |
| Hard-switching 750 V, 200 A EDT2 discrete in TO-247PLUS SMD package technology has been developed to fulfill the demand in CAV applications such as delivery vehicles, trucks and bus drive... | |
| High speed 1200 V, 15 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of... | |
| High speed 600 V, 20 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO220 package provides the best compromise between switching and conduction losses. The key feature of... | |
| High speed 600 V, 20 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of... | |
| High speed 600 V, 60 A hard-switching TRENCHSTOP™ IGBT3 co-packed with free-wheeling diode in a TO247 package provides the best compromise between switching and conduction losses. The key feature of... | |
| High speed 600 V, 75 A single TRENCHSTOP™ IGBT3 in a TO247 package provides the best compromise between switching and conduction losses. The key feature of this family is a... | |
| High Speed 650 V, 15 A hard-switching TRENCHSTOPTM IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT. Summary of... | |
| High Speed 650 V, 40 A hard-switching TRENCHSTOPTM IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT. Summary of... | |
| High Speed 650 V, 8 A hard-switching TRENCHSTOP™ IGBT5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT. Summary of Features... | |
| High Speed 650 V, hard-switching IGBT TRENCHSTOP™ 5 co-packed with RAPID 1 fast and soft anti-parallel diode in a TO-247 package, is defined as "best-in-class" IGBT. Summary of Features 650... | |
| High speed hard switching 600 V, 75 A third generation TRENCHSTOP™ IGBT3 co-packed with Rapid 1 fast and soft antiparallel diode in a TO-247 advanced isolation package for a best... | |
| Infineon´s 650 V, 40 A hard-switching TRENCHSTOP™ 5 S5 IGBT in a TO247 package addresses applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles,... | |
| Infineon’s L5 low saturation voltage (V CE(sat)) TRENCHSTOP™ IGBT family has been specifically optimized for low switching frequencies ranging from 50Hz to 20kHz. Optimization of the carrier profile of... | |
| Infineon’s new TRENCHSTOP™5 IGBT technology redefines “Best-in-class” IGBT by providing unmatched performance in terms of efficiency for hard switching applications. The new family is a major breakthrough in IGBT innovation... | |
| RC Soft Switching 1400 V, 25 A IGBT discrete in a TO-247 3pin package has been designed to fulfill specific requirement of induction cooking applications. With a monolithically integrated diode,... | |
| RC-Drives IGBT technology has been developed by Infineon as a cost optimized solution for sensitive consumer drives market. This basic technology provides outstanding performance for permanent magnet synchronous and brushless... | |
| The 650 V, 30 A hard-switching TRENCHSTOP™ 5 S5 IGBT in a TO-247 package addresses applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles,... | |
| The 650 V, 50 A hard-switching TRENCHSTOP™ 5 S5 IGBT in a TO247 package addresses applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles,... | |
| The 650 V, 75 A hard-switching TRENCHSTOP™ 5 S5 IGBT in a TO247 package addresses applications switching between 10 kHz and 40 kHz to deliver high efficiency, faster time-to-market cycles,... | |
| The RC-Drives 600 V, 4 A hard-switching IGBT3 with monolithically integrated reverse conducting diode in a TO252 package, has been developed by Infineon as a cost optimized solution for consumer... | |
| To further enhance the best-in-class performance of the TRENCHSTOP™ 5 IGBT technology, Infineon offers the technology in a high power package with an extra Kelvin emitter pin. The TO-247 4pin... |
| << Prev | Next >> |