Infineon Technologies AG IGBTs - Single - IHW15N120R3 IHW15N120R3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045247-IHW15N120R3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 165nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 254W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 15A Total Switching Energy(Ets): 700μJ (off) Turn-on and Turn-off delay time: -/300ns Testing Conditions: 600V, 15A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045247-IHW15N120R3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 165nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 254W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 15A Total Switching Energy(Ets): 700μJ (off) Turn-on and Turn-off delay time: -/300ns Testing Conditions: 600V, 15A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IHW15N120R3 - 1045247-IHW15N120R3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IHW15N120R3
1045247-IHW15N120R3
IGBTs - Single - IHW15N120R3 1045247-IHW15N120R3
Manufacturer: Infineon Technologies Win Source Part Number: 1045247-IHW15N120R3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: Trench Input Type: Standard Gate Charge: 165nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 254W Pulsed Collector Current: 45A Collector-emitter saturation voltage(Max): 1.7V @ 15V, 15A Total Switching Energy(Ets): 700μJ (off) Turn-on and Turn-off delay time: -/300ns Testing Conditions: 600V, 15A, 14.6 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045247-IHW15N120R3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: Trench
Input Type: Standard
Gate Charge: 165nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 254W
Pulsed Collector Current: 45A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 15A
Total Switching Energy(Ets): 700μJ (off)
Turn-on and Turn-off delay time: -/300ns
Testing Conditions: 600V, 15A, 14.6 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-IHW15N120R3
IGBT Transistor 279-IHW15N120R3
IGBTs IH SeriesRev Conduct IGBT Monolithic Bod Product overview: IHW15N120R3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW15N120R3 can be used for catalog matching and distributor lookup.

IGBTs IH SeriesRev Conduct IGBT Monolithic Bod Product overview: IHW15N120R3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IHW15N120R3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IHW15N120R3
IGBT Transistors IHW15N120R3
IGBT Transistors IH SeriesRev Conduct IGBT Monolithic Body

IGBT Transistors IH SeriesRev Conduct IGBT Monolithic Body

Buy Now Datasheet
Transistors - IHW15N120R3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IHW15N120R3
Transistors IHW15N120R3
IGBT Transistors IH SeriesRev Conduct IGBT Monolithic Bod

IGBT Transistors IH SeriesRev Conduct IGBT Monolithic Bod

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number 1045247-IHW15N120R3 279-IHW15N120R3 IHW15N120R3 IHW15N120R3
Product Name IGBTs - Single - IHW15N120R3 IGBT Transistor IGBT Transistors Transistors
VCE(on) 1.7 volts
Unlock Full Specs
to access all available technical data