The IKY100N120CH7 is a 1200 V, 100 A TRENCHSTOP IGBT 7 discrete device co-packed with a soft-recovery diode, designed for high-efficiency hard-switching applications such as industrial UPS, EV charging, and string inverters. It is housed in a TO-247PLUS-4 package measuring 21.10 mm x 15.90 mm x 5.10 mm. The device has a maximum junction temperature of 175°C, a collector-emitter saturation voltage of 1.7 V at 25°C, and a gate-emitter threshold voltage of 4.7 V to 6.2 V. The diode has a reverse recovery time of 99 ns and a reverse recovery charge of 3.09 µC at 25°C. It is RoHS compliant and qualified for industrial applications according to JEDEC standards.
Hard-switching 1200 V, 100 A TRENCHSTOP™ IGBT7 H7 discrete in TO-247PLUS-4pin package has been developed to fulfill the demand in applications focusing on decarbonization such as solar photovoltaic, uninterruptible power supplies and battery chargers.
Summary of Features
Benefits
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKY100N120CH7 |
| Product Name | Power - IGBT - IGBT Discretes - IKY100N120CH7 |
| VCE(on) | 1200 volts |
| Switching Speed | 16 to 100 kHz |
| tr | 20 ns |