IGBT with integrated diode for hard switching applications in a PG-TO252-3 package, rated for 600 V collector-emitter voltage and 10 A continuous collector current, with a maximum junction temperature of 175°C and a collector-emitter saturation voltage of 1.65 V at 10 A and 25°C. It meets RoHS standards and is not AEC-Q100 or AEC-Q101 qualified.
IGBT Transistors IGBT PRODUCTS TrenchStop RC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IKD10N60RF |
| Product Name | IGBT Transistors |