Win Source Part Number: 1376615-IKD15N60RF
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Mfr: Infineon Technologies
Series: TRENCHSTOP™
Package: Bulk
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-313
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Test Condition: 400V, 15A, 15Ohm, 15V
Reverse Recovery Time (trr): 74 ns
Current - Collector (Ic) (Max): 30 A
Voltage - Collector Emitter Breakdown (Max): 600 V
Power - Max: 250 W
Input Type: Standard
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 15A
Switching Energy: 270µJ (on), 250µJ (off)
Gate Charge: 90 nC
Td (on/off) @ 25°C: 13ns/160ns
IGBTs IGBT PRODUCTS TrenchStop RC Product overview: IKD15N60RF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKD15N60RF can be used for catalog matching and distributor lookup.
IKD15N60 - DISCRETE IGBT WITH AN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1376615-IKD15N60RF | 279-IKD15N60RF | IKD15N60RF |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistor | Single IGBTs |
| VCES | 600 volts |